Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zebra 5319 Wax Thermal Ribbon 60mm x 450m printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5319 Wax Thermal Ribbon 60mm x 450m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05319BK06045
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4054317030713
Category
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byZebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24240
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 12 Dec 2018 04:23:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zebra 5319 Wax Thermal Ribbon 60mm x 450m printer ribbon :
The short editorial description of Zebra 5319 Wax Thermal Ribbon 60mm x 450m printer ribbon

5319 Wax Thermal Ribbon 60mm x 450m
More>>>
Short summary description Zebra 5319 Wax Thermal Ribbon 60mm x 450m printer ribbon:
This short summary of the Zebra 5319 Wax Thermal Ribbon 60mm x 450m printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra 5319 Wax Thermal Ribbon 60mm x 450m, 105SL, 110PAX4, 110XiIIIPlus, 140XiIIIPlus, 170XiIIIPlus, R110Xi, S4M, ZM400, ZM600 105S, 105Se,..., Thermal Transfer, Black, 450 m, 60mm x 450m

Long summary description Zebra 5319 Wax Thermal Ribbon 60mm x 450m printer ribbon:
This is an auto-generated long summary of Zebra 5319 Wax Thermal Ribbon 60mm x 450m printer ribbon based on the first three specs of the first five spec groups.

Zebra 5319 Wax Thermal Ribbon 60mm x 450m. Compatibility: 105SL, 110PAX4, 110XiIIIPlus, 140XiIIIPlus, 170XiIIIPlus, R110Xi, S4M, ZM400, ZM600 105S, 105Se,..., Print technology: Thermal Transfer, Product colour: Black. Ribbon length: 450 m. Ribbon size: 60mm x 450m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
Array