Zebra logo

Zebra 1600 Wax thermal ribbon 450 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33708
Info modified on:
18 Oct 2024, 16:20:13
Long product name Zebra 1600 Wax thermal ribbon 450 m:

Thermal Transfer Ribbon, wax, 83 mm x 450 m

Short summary description Zebra 1600 Wax thermal ribbon 450 m:

Zebra 1600 Wax, 450 m, 8.3 cm, Wax, 2.5 cm

Long summary description Zebra 1600 Wax thermal ribbon 450 m:

Zebra 1600 Wax. Ribbon length: 450 m, Ribbon width: 8.3 cm, Material: Wax

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.