Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Directional antenna F-type White
- - 8 dBi
- - 0.824 - 0.96 / 1.71 - 2.17 GHz
- - 75 Ω
- - Female
- - Wall
Long product name zBoost YX027-F network antenna Directional antenna F-type 8 dBi
:
Directional Indoor Wall-Mount Antenna, 6 dBi CEL/8 dBi PCS
The long product name of zBoost YX027-F network antenna Directional antenna F-type 8 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Directional Indoor Wall-Mount Antenna, 6 dBi CEL/8 dBi PCS
More>>>
Short summary description zBoost YX027-F network antenna Directional antenna F-type 8 dBi:
This short summary of the zBoost YX027-F network antenna Directional antenna F-type 8 dBi data-sheet is auto-generated and uses the product title and the first six key specs.
zBoost YX027-F, 8 dBi, 0.824 - 0.96 / 1.71 - 2.17 GHz, 75 Ω, Directional antenna, F-type, Female
Long summary description zBoost YX027-F network antenna Directional antenna F-type 8 dBi:
This is an auto-generated long summary of zBoost YX027-F network antenna Directional antenna F-type 8 dBi based on the first three specs of the first five spec groups.
zBoost YX027-F. Antenna gain level (max): 8 dBi, Frequency band: 0.824 - 0.96 / 1.71 - 2.17 GHz, Impedance: 75 Ω. Antenna type: Directional antenna, Antenna connector type: F-type, Connector gender: Female. Width: 170 mm, Depth: 121.9 mm, Height: 44.5 mm. Quantity per pack: 1 pc(s)