location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dolly Moda Body 38-46cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dolly Moda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Body 38-46cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870204
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167870204 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:15:44
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Dolly Moda Body 38-46cm :
The long product name of Dolly Moda Body 38-46cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dolly Moda Body 38-46cm, 3+
More>>>
Dolly Moda Body 38-46cm:
The official description of Dolly Moda Body 38-46cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dolly Moda is fashion for a doll's body and, in this specific case, a body for the doll. The short, lightweight suits in pink and white are decorated with fun prints and can be opened at the crotch for a quick nappy change.
Thanks to the casual fit, BABY born®, Baby Annabell® and all other dolls in sizes 38-46 cm can happily borrow each other’s clothes.

- Original Zapf Creation Fashion for the BABY born® and Baby Annabell® branded dolls and other dolls in sizes 38-46 cm.
- For dolls in sizes 38-46 cm
- Extends the play options, sparks the imagination and encourages creative role play

Dolly Moda Body 38-46 cm in two different designs

Short summary description Dolly Moda Body 38-46cm:
This short summary of the Dolly Moda Body 38-46cm data-sheet is auto-generated and uses the product title and the first six key specs.

Dolly Moda Body 38-46cm, Doll bodysuit, 3 yr(s)

Long summary description Dolly Moda Body 38-46cm:
This is an auto-generated long summary of Dolly Moda Body 38-46cm based on the first three specs of the first five spec groups.

Dolly Moda Body 38-46cm. Product type: Doll bodysuit, Recommended age (min): 3 yr(s)

Features
Product type *
Doll bodysuit
Recommended age (min) *
3 yr(s)
Compatibility
38-46 cm
Product colour *
Pink, White
Suggested gender
Girl
Number of pieces
1 pc(s)
Minimum doll height
38 cm
Maximum doll height
46 cm
Battery
Batteries required
No
Packaging data
Package width
230 mm
Package depth
16 mm
Package height
310 mm
Package volume
1100 cm³
Packaging content
Package assortment
2
Packaging content
Batteries included
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
4001167524473
Master (outer) case width
314 mm
Master (outer) case length
216 mm
Master (outer) case height
66 mm
Master (outer) case gross weight
450 g
Master (outer) case volume
4000 cm³
Products per master (outer) case
6 pc(s)
Master (outer) case net weight
260 g
Products per intermodal container (20ft)
37530 pc(s)
Products per intermodal container (40ft)
75061 pc(s)