location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Magic Girl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magic Girl
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
827956 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167827956
Category: Dolls Check ‘Zapf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 434941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 17:45:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description BABY born Magic Girl:
This short summary of the BABY born Magic Girl data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Magic Girl, Baby doll, Female, 3 yr(s), Girl, 430 mm, 1.4 kg

Long summary description BABY born Magic Girl:
This is an auto-generated long summary of BABY born Magic Girl based on the first three specs of the first five spec groups.

BABY born Magic Girl. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 430 mm, Weight: 1.4 kg. Material: Vinyl, Product colour: Pink

Features
Product colour *
Pink
Doll type *
Baby doll
Doll's gender *
Female
Removable dress
Yes
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Material
Vinyl
Country of origin
China
Learning & training skills
Imaginative playing
Yes
Battery
Batteries required
No
Weight & dimensions
Height *
430 mm
Weight
1.4 kg
Packaging data
Package width
245 mm
Packaging data
Package depth
195 mm
Package height
375 mm
Package weight
1.4 kg
Package volume
18400.8 cm³
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
548 mm
Master (outer) case length
378 mm
Master (outer) case height
390.2 mm
Master (outer) case net weight
6.64 kg
Master (outer) case gross weight
10.7 kg
Products per master (outer) case
6 pc(s)
Products per pallet
72 pc(s)
Harmonized System (HS) code
9503002190
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Belgium 2 distributor(s)