location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born First Love

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
First Love
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
823439 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167823439 show
Category: Dolls Check ‘Zapf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:14:02
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name BABY born First Love :
The long product name of BABY born First Love. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BABY born First Love, 0+
More>>>
BABY born First Love:
The official description of BABY born First Love as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BABY born® First Love may very well be the cuddliest doll baby imaginable. Her whole body is cuddly, soft and just made for spending hours cuddling and snuggling. She wears a velvety-soft romper in a delicate pastel colour, with cute polka dot appliqués. Her funny pointed hat is attached to her vinyl head with its friendly, shining eyes.
BABY born® First Love is an especially light “beginner's doll” for the very little ones and can be a first cradle and cot companion for children from birth.

- BABY born® First Love branded doll
- For playing, cuddling, to help the child sleep and as an introduction to mother-child role play
- The doll's body is made of fabric with soft and cuddly stuffing
- Suitable for babies from birth
- No batteries required

BABY born® First Love, the little one for the littlest ones.

Short summary description BABY born First Love:
This short summary of the BABY born First Love data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born First Love, Gender neutral, Girl, 300 mm, Beige, Pink, White

Long summary description BABY born First Love:
This is an auto-generated long summary of BABY born First Love based on the first three specs of the first five spec groups.

BABY born First Love. Doll's gender: Gender neutral, Suggested gender: Girl. Height: 300 mm. Material: Fabric, Vinyl, Product colour: Beige, Pink, White

Features
Product colour *
Beige, Pink, White
Doll's gender *
Gender neutral
Removable dress
No
Suggested gender
Girl
Material
Fabric, Vinyl
Certification
CE
Battery
Batteries required
No
Weight & dimensions
Height *
300 mm
Packaging data
Package width
185 mm
Package depth
123 mm
Package height
254 mm
Package volume
5800 cm³
Packaging content
Batteries included
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
4001167523742
Master (outer) case width
564 mm
Master (outer) case length
260 mm
Master (outer) case height
264 mm
Master (outer) case volume
39000 cm³
Master (outer) case net weight
2.11 kg
Master (outer) case gross weight
2.66 kg
Products per master (outer) case
6 pc(s)
Products per intermodal container (20ft)
4340 pc(s)
Products per intermodal container (40ft)
8679 pc(s)