location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Interactive Bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Interactive Bottle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
822104 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167822104
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:13:57
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description BABY born Interactive Bottle:
This short summary of the BABY born Interactive Bottle data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Interactive Bottle, Doll feeding bottle, 3 yr(s), Batteries required

Long summary description BABY born Interactive Bottle:
This is an auto-generated long summary of BABY born Interactive Bottle based on the first three specs of the first five spec groups.

BABY born Interactive Bottle. Product type: Doll feeding bottle, Recommended age (min): 3 yr(s). Batteries required, Number of batteries supported: 2, Battery type: AG13

Features
Product type *
Doll feeding bottle
Recommended age (min) *
3 yr(s)
Compatibility
43 cm
Product colour *
Multicolour
Sounding
Yes
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AG13
Packaging data
Package width
131 mm
Package depth
50 mm
Package height
180 mm
Package volume
1200 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
397 mm
Master (outer) case length
149 mm
Master (outer) case height
202 mm
Master (outer) case gross weight
1.3 kg
Master (outer) case volume
12000 cm³
Products per master (outer) case
8 pc(s)
Master (outer) case net weight
1 kg
Products per intermodal container (20ft)
18746 pc(s)
Products per intermodal container (40ft)
37493 pc(s)
Brand Image Product code Product Stock Price from
BABY born Food, 12 Sachets BABY born Food, 12 Sachets
(show image)
779170 Food, 12 Sachets
BABY born Nappies, 5 pack BABY born Nappies, 5 pack
(show image)
815816 Nappies, 5 pack