location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zanussi ZI9240DA fridge-freezer Built-in 224 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zanussi Check ‘Zanussi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZI9240DA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZI9240DA
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Zanussi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zanussi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2020 08:12:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zanussi ZI9240DA fridge-freezer Built-in 224 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Built-in 224 L
  • - 184 L Fridge interior light
  • - 40 L 4* 4 kg/24h
  • - 274 kWh 36 dB
More>>>
Short summary description Zanussi ZI9240DA fridge-freezer Built-in 224 L White:
This short summary of the Zanussi ZI9240DA fridge-freezer Built-in 224 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Zanussi ZI9240DA, 224 L, 36 dB, 4 kg/24h, White

Long summary description Zanussi ZI9240DA fridge-freezer Built-in 224 L White:
This is an auto-generated long summary of Zanussi ZI9240DA fridge-freezer Built-in 224 L White based on the first three specs of the first five spec groups.

Zanussi ZI9240DA. Total net capacity: 224 L. Door hinge: Right. Noise level: 36 dB. Fridge net capacity: 184 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 40 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 274 kWh. Product colour: White