location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zanussi ZGL64ITX gas heater Silver Built-in 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zanussi Check ‘Zanussi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZGL64ITX gas heater
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZGL64ITX
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Zanussi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zanussi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:04:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zanussi ZGL64ITX gas heater Silver Built-in 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Built-in
  • - 4 zone(s) Gas
  • - Flame failure device
More>>>
Short summary description Zanussi ZGL64ITX gas heater Silver Built-in 4 zone(s):
This short summary of the Zanussi ZGL64ITX gas heater Silver Built-in 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Zanussi ZGL64ITX gas heater, Silver, Built-in, Gas, 4 zone(s), 580 mm, 500 mm

Long summary description Zanussi ZGL64ITX gas heater Silver Built-in 4 zone(s):
This is an auto-generated long summary of Zanussi ZGL64ITX gas heater Silver Built-in 4 zone(s) based on the first three specs of the first five spec groups.

Zanussi ZGL64ITX gas heater. Product colour: Silver, Appliance placement: Built-in, Hob type: Gas. Width: 580 mm, Depth: 500 mm, Height: 30 mm

Brand Image Product code Product Stock Price from
Zanussi

Zanussi ZGM784IXC gas heater Silver Built-in 5 zone(s)
(show image)
ZGM784IXC ZGM784IXC gas heater 0.00
(excl. VAT)
0 (incl. VAT)
Zanussi

Zanussi ZGF644IXC gas heater Silver Built-in 4 zone(s)
(show image)
ZGF644IXC ZGF644IXC gas heater 0.00
(excl. VAT)
0 (incl. VAT)
Zanussi

Zanussi ZGL64IN gas heater Silver Built-in 4 zone(s)
(show image)
ZGL64IN ZGL64IN gas heater 0.00
(excl. VAT)
0 (incl. VAT)
Zanussi

Zanussi ZGF984IXC gas heater Silver Built-in 5 zone(s)
(show image)
ZGF984IXC ZGF984IXC gas heater 0.00
(excl. VAT)
0 (incl. VAT)
Zanussi

Zanussi ZGG784IXC gas heater Silver Built-in 5 zone(s)
(show image)
ZGG784IXC ZGG784IXC gas heater 0.00
(excl. VAT)
0 (incl. VAT)
Zanussi

Zanussi ZGF784IXC gas heater Silver Built-in 5 zone(s)
(show image)
ZGF784IXC ZGF784IXC gas heater 0.00
(excl. VAT)
0 (incl. VAT)
Zanussi

Zanussi ZGM784IX gas heater Silver Built-in 5 zone(s)
(show image)
ZGM784IX ZGM784IX gas heater 0.00
(excl. VAT)
0 (incl. VAT)
Zanussi

Zanussi ZGG984INC gas heater Black Built-in 5 zone(s)
(show image)
ZGG984INC ZGG984INC gas heater 0.00
(excl. VAT)
0 (incl. VAT)
Zanussi

Zanussi ZGL64IX gas heater Silver Built-in 4 zone(s)
(show image)
ZGL64IX ZGL64IX gas heater 0.00
(excl. VAT)
0 (incl. VAT)
Zanussi

Zanussi ZGG644INC gas heater Black Built-in 4 zone(s)
(show image)
ZGG644INC ZGG644INC gas heater 0.00
(excl. VAT)
0 (incl. VAT)