Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zanussi ZGL64IN gas heater built-in Gas Silver

Add to compare
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZGL64IN gas heater
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zanussi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11314
This statistic is based on the 76647 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74884 free Open Icecat users .
Info modified on: 19 Feb 2018 02:12:54
The date of the most recent change of this product data-sheet in Icecat.
Short summary description Zanussi ZGL64IN gas heater built-in Gas Silver:
This short summary of the Zanussi ZGL64IN gas heater built-in Gas Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Zanussi ZGL64IN gas heater, Built-in, Gas, Silver, 580 mm, 500 mm, 30 mm

Long summary description Zanussi ZGL64IN gas heater built-in Gas Silver:
This is an auto-generated long summary of Zanussi ZGL64IN gas heater built-in Gas Silver based on the first three specs of the first five spec groups.

Zanussi ZGL64IN gas heater. Case design: Built-in, Hob type: Gas, Colour of product: Silver. Width: 580 mm, Depth: 500 mm, Height: 30 mm

Case design *
The design of the protective casing for the device.
Hob type *
A hob (burner on top of cooker) can be gas, induction, ceramic etc.
Number of burners/cooking zones *
The quantity of burners, which are the parts of a cooker that emit flames.
Colour of product *
The colour e.g. red, blue, green, black, white.
Flame failure device
Weight & dimensions
Width *
The measurement or extent of something from side to side.
580 mm
Depth *
The distance from the front to the back of something.
500 mm
Height *
The measurement of the product from head to foot or from base to top.
30 mm