Zanussi logo

Zanussi ZHI611G Integrated Hood Built-under Silver 280 m³/h

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26195
Info modified on:
27 May 2024, 12:18:29
Short summary description Zanussi ZHI611G Integrated Hood Built-under Silver 280 m³/h:

Zanussi ZHI611G Integrated Hood, 280 m³/h, Recirculating, 59 dB, Built-under, Silver, Rotary

Long summary description Zanussi ZHI611G Integrated Hood Built-under Silver 280 m³/h:

Zanussi ZHI611G Integrated Hood. Maximum extraction power: 280 m³/h, Type of extraction: Recirculating, Noise level: 59 dB. Type: Built-under, Product colour: Silver, Control type: Rotary. Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 110 W. Width: 598 mm, Depth: 270 mm, Height: 350 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.