location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM460-APS power supply unit 460 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM460-APS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM460-APS
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 10:13:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zalman ZM460-APS power supply unit 460 W :
The long product name of Zalman ZM460-APS power supply unit 460 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zalman ZM460-APS 460W
More>>>
Zalman ZM460-APS power supply unit 460 W:
The official description of Zalman ZM460-APS power supply unit 460 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the goal of enhancing the computing environment, all Zalman Tech products are ultra-quiet. This product is an ultra quiet 460W ATX Ver. 2.03 / ATX12V Ver. 2.01 power supply supporting SLI-capable Intel LGA775 Pentium 4/D & AMD Athlon 64/64 FX/X2 CPU equipped systems.

Short summary description Zalman ZM460-APS power supply unit 460 W:
This short summary of the Zalman ZM460-APS power supply unit 460 W data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM460-APS, 460 W, Non-Modular, 0 - 50 °C, -20 - 80 °C, 5 - 95%, 3.14V~+3.45V / 4.75V~+5.25V / +11.4V~+12.6V / +11.4V~+12.6V / -10.8V ~-13.2V / +4.75V~+5.25V

Long summary description Zalman ZM460-APS power supply unit 460 W:
This is an auto-generated long summary of Zalman ZM460-APS power supply unit 460 W based on the first three specs of the first five spec groups.

Zalman ZM460-APS. Total power: 460 W. Cabling type: Non-Modular. Output voltage note: 3.14V~+3.45V / 4.75V~+5.25V / +11.4V~+12.6V / +11.4V~+12.6V / -10.8V ~-13.2V / +4.75V~+5.25V, Dimensions (WxDxH): 140 x 150 x 86 mm

Power
Total power *
460 W
Ports & interfaces
Number of SATA power connectors
1
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Ports & interfaces
Cabling type
Non-Modular
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Output voltage note
3.14V~+3.45V / 4.75V~+5.25V / +11.4V~+12.6V / +11.4V~+12.6V / -10.8V ~-13.2V / +4.75V~+5.25V
Dimensions (WxDxH)
140 x 150 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:25:58
Uk has collected 8 expert reviews for Zalman ZM460-APS power supply unit 460 W and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
techradar.com
Updated:
2011-09-25 02:25:09
Zalman and quiet computing go together hand in hand, and once this unit with its 120mm fan was installed in our test PC, the noise from the CPU cooler became more pronounced than ever. But apart from the lack of noise, theres nothing unique about this...
Good Very quiet...
Bad Expensive...
Bottom line Zalman and quiet computing go together hand in hand, and once this unit with its 120mm fan was installed in our test PC, the noise from the CPU cooler became more pronounced than ever. But apart from the lack of noise, theres nothing unique about this...
80%
Bcchardware.com
Updated:
2011-09-25 02:25:14
Today we are looking at the latest PSU from Zalman. While this isnt the most powerful PSU around, it supports SLI & Crossfire and has enough power for most users. The ZM460-APS is rated at 460W and supports Active PFC so it is much more efficient tha...
Good Quiet, stable PSU, Sleeved cables are flexible and easy to route, Nice cable length, SLI & Crossfire ready, Extra connectors for SATA, PCIe & Fans, Active PFC for efficiency.
Bad Only two SATA connectors on main leads.
Bottom line While we are currently unable to test each line to see if it lives up to its rated amp load, we have put this PSU though a very stressful test regardless. We believe that we have tested out this PSU in a real scenario as we had everything spinning, t...
96%
hardwareheaven.com
Updated:
2011-09-25 02:25:21
We recently reviewed the Zalman CPU coolers CNPS8000 and CNPS9500 AM2 here at Driver Heaven, and were very pleased with how they performed. Now its time to have a look at another of Zalmans recent products: the 460W Noiseless Switching Power Supply.
0%
rbmods.com
Updated:
2011-09-25 02:25:35
Date 2006-02-08Provider: ZalmanAuthor: BigManEditor: Princess AmmieZalman Zm460-aps power supplyWe got a few silent products from Zalman a few days ago and we will start with taking a look at a power supply from them. They sent us a sample of their new...
Good Quiet! , Well packed, Sleeved, Stable voltages...
Bad Not modular...
Bottom line I have to start with saying this is the quietest PSU I have EVER tested. I can barely hear the fan when I push my ear to it and I have pretty good hearing if I do say so myself. They really have made a product that they can be proud of. They advertised...
100%
MVKtech.net
Updated:
2011-09-25 02:25:39
A name like Zalman doesnt really need an introduction. The Zalman brand is well known around the world for their noiseless and excellent performing products. Despite the fact that computers have become commonplace at home and at workplaces for a long...
Good Ultra Quiet Operation, Stylish & Professional Looks, Solid and Stable Power Rails, Efficient Quality Power, Fully Sleeved Power Cables, EZ Grid Design Connections, Dual 12V Rails, for SLI Ready Systems, Excellent Stable Voltage Operation, SLI Capable Powe...
Bad Non Modular Design, Non SLI Certified Power Supply...
Bottom line Zalmans experience with quiet hardware design has paid of once again for their newest power supply the Zalman ZM460-APS. Build upon the previous generation of the noiseless switching power supplies the Zalman 460W goes one step further and delivers ul...
0%
silentpcreview.com
Updated:
2011-09-25 02:25:44
Our first article of 2006 is about a new, powerful, quiet, efficient PSU from one of the sectors longest established brands. Enjoy.
Bottom line The ZM460-APS should go a long way towards cementing Zalmans reputation as one of the most noise-conscious PC component companies. It should also help overturn the relatively poor reputation of Zalmans past power supplies. Although it is not quite o...
0%
tweaknews.net
Updated:
2011-09-25 02:25:51
ZALMAN ZM460-APS ULTRA QUIET 460WATT POWER SUPPLY (11-30-2005) The Zalman ZM460 is not the prettiest PSU Ive ever seen. It has no fancy gizmos or modular design. What it does have, however, is performance. Ive had a wide variety of power supplies com...
Good Quiet, Really quiet, Silent, in fact, Solid, stable rails, Ample cable length, Fully sleeved cables, Lots of connectors, “EZ Grip” connectors, Fan multiconnector...
Bad Availability, A bit pricey...
Bottom line The Zalman ZM460 is not the prettiest PSU Ive ever seen. It has no fancy gizmos or modular design. What it does have, however, is performance. Ive had a wide variety of power supplies come through here and I cant honestly say that any of them have...
0%
thinkcomputers.org
Updated:
2011-09-25 02:25:55
When someone mentions the name Zalman most people think of great performing and cool looking heatsinks. I know quite a few people that have Zalman HSFs in their computers and I am one of them. A lot of people swear by them, and easily recommend them t...
Good Looks good, Sleeved cables, Lots of connectors, Fan controller, Quiet...
Bad Not modular...
Bottom line First I can say that the Zalman ZM460 is truly silent or noiseless, I couldnt even hear it over my system fans and CPU cooler, and it didnt add anything to the overall noise of my case. I like a quiet system and this PSU is extremely quiet. The ZM46...
100%