location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman RAM Heatsink f VGA RAM heat sink compound 1.2 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAM Heatsink f VGA RAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-RHS1 show
Show alternative article codes used in the online market place
Category:
Viscous fluid which increases the thermal conductivity of a thermal interface by filling microscopic air-gaps present due to the imperfectly flat and smooth surfaces of the components. In electronics, it is often used to aid a component's thermal dissipation via a heat sink.
Heat Sink Compounds Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:56:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zalman RAM Heatsink f VGA RAM heat sink compound 1.2 g :
The long product name of Zalman RAM Heatsink f VGA RAM heat sink compound 1.2 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZM-RHS1 RAM heatsink for cooling the VGA RAM.
More>>>
Zalman RAM Heatsink f VGA RAM heat sink compound 1.2 g:
The official description of Zalman RAM Heatsink f VGA RAM heat sink compound 1.2 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

-The aluminum body ensures light weight and excellent heat transfer.
-Easy installation by using thermal tape.
-Compatible with all kinds of VGA RAM (12 x 12 mm VGA RAM size).
-Fully optimized for Zalman's ZM80 series VGA Coolers.

Short summary description Zalman RAM Heatsink f VGA RAM heat sink compound 1.2 g:
This short summary of the Zalman RAM Heatsink f VGA RAM heat sink compound 1.2 g data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman RAM Heatsink f VGA RAM, Blue, 1.2 g

Long summary description Zalman RAM Heatsink f VGA RAM heat sink compound 1.2 g:
This is an auto-generated long summary of Zalman RAM Heatsink f VGA RAM heat sink compound 1.2 g based on the first three specs of the first five spec groups.

Zalman RAM Heatsink f VGA RAM. Product colour: Blue. Weight: 1.2 g

Features
Product colour
Blue
Weight & dimensions
Weight
1.2 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)