location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman VGA Cooler ZM-OP1 Fan Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA Cooler ZM-OP1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-OP1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 15:46:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zalman VGA Cooler ZM-OP1 Fan Black, Silver :
The long product name of Zalman VGA Cooler ZM-OP1 Fan Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA Cooler ZM-OP1
More>>>
Zalman VGA Cooler ZM-OP1 Fan Black, Silver:
The official description of Zalman VGA Cooler ZM-OP1 Fan Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- ZM-OP1 is comprised of a 80mm slim fan and a fan grill.
It can be attached without using a supporting bracket.
- By attaching the noiseless fan ZM-OP1, ZM80C-HP's cooling performance is greatly enhanced.

Short summary description Zalman VGA Cooler ZM-OP1 Fan Black, Silver:
This short summary of the Zalman VGA Cooler ZM-OP1 Fan Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman VGA Cooler ZM-OP1, Fan, Black, Silver

Long summary description Zalman VGA Cooler ZM-OP1 Fan Black, Silver:
This is an auto-generated long summary of Zalman VGA Cooler ZM-OP1 Fan Black, Silver based on the first three specs of the first five spec groups.

Zalman VGA Cooler ZM-OP1. Type: Fan. Product colour: Black, Silver

Performance
Type *
Fan
Design
Product colour *
Black, Silver
Weight & dimensions
Weight
75 g
Technical details
Bearing technology
Double ball bearing
Other features
Dimensions (WxDxH)
80 x 80 x 15 mm
Connector(s)
3-Pin
Country Distributor
United Kingdom 1 distributor(s)