Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM-NC1500 Black notebook cooling pad

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM-NC1500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-NC1500 BLACK
Category
Accessory for notebook computers that helps reduce their operating temperature.They are intended to protect both the notebook from overheating and the user from suffering heat-related discomfort.
notebook cooling pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10627
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 12 Oct 2017 02:02:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zalman ZM-NC1500 Black notebook cooling pad :
The short editorial description of Zalman ZM-NC1500 Black notebook cooling pad

ZM-NC1500 - Black
More>>>
Short summary description Zalman ZM-NC1500 Black notebook cooling pad:
This short summary of the Zalman ZM-NC1500 Black notebook cooling pad data-sheet is auto-generated and uses the product title and the first six key specs.
Zalman ZM-NC1500, 2 pc(s), 1500 RPM, 18 dB, Black, 5V, 345 x 299 x 52 mm
Long summary description Zalman ZM-NC1500 Black notebook cooling pad :

Zalman ZM-NC1500. Number of built-in cooling fans: 2 pc(s), Rotational speed: 1500 RPM, Noise level: 18 dB. Colour of product: Black. Power requirements: 5V. Dimensions (WxDxH): 345 x 299 x 52 mm, Weight: 789 g

This is an auto-generated long summary of Zalman ZM-NC1500 Black notebook cooling pad based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 5 expert reviews for Zalman ZM-NC1500 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
webuser.co.uk
Updated:
2011-09-25
You’ll have to position this Zalman unit on a desk because its two moulded legs are not at all comfortable on your lap. On a desk, it tilts your laptop into a very comfortable position, and its twin fans keep the area nice and cool. Its extra features...
80%