location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM-MIC1 microphone Black PC microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM-MIC1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-MIC1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8809213761133
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:56:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zalman ZM-MIC1 microphone Black PC microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Sensitivity Headphone Mic
  • - 3 Mini Clips for Tidy Arrangement
  • - Attractive & Compact Design
Long product name Zalman ZM-MIC1 microphone Black PC microphone :
The long product name of Zalman ZM-MIC1 microphone Black PC microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact headphone microphone
More>>>
Zalman ZM-MIC1 microphone Black PC microphone:
The official description of Zalman ZM-MIC1 microphone Black PC microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact headphone microphone of excellent sound quality, ease of use, and sensitivity.

for connection to headphones without microphone

Short summary description Zalman ZM-MIC1 microphone Black PC microphone:
This short summary of the Zalman ZM-MIC1 microphone Black PC microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM-MIC1, PC microphone, -40 dB, 2200 Ω, Omnidirectional, Wired, 3.5 mm (1/8")

Long summary description Zalman ZM-MIC1 microphone Black PC microphone:
This is an auto-generated long summary of Zalman ZM-MIC1 microphone Black PC microphone based on the first three specs of the first five spec groups.

Zalman ZM-MIC1. Type: PC microphone, Microphone sensitivity: -40 dB, Microphone input impedance: 2200 Ω. Connectivity technology: Wired, Device interface: 3.5 mm (1/8"). Product colour: Black. Signal-to-Noise Ratio (SNR): 58 dB. Operating voltage: 2 V, Power consumption: 0.5 mA

Microphone
Microphone sensitivity
-40 dB
Type *
PC microphone
Microphone input impedance
2200 Ω
Microphone direction type
Omnidirectional
Ports & interfaces
Connectivity technology *
Wired
Device interface *
3.5 mm (1/8")
Performance
Product colour *
Black
Receiver
Signal-to-Noise Ratio (SNR)
58 dB
Power
Operating voltage
2 V
Power consumption
0.5 mA
Packaging content
Number of products included
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 03:00:07
Uk has collected 2 expert reviews for Zalman ZM-MIC1 microphone Black PC microphone but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)