location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman HD160XT Plus black Desktop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD160XT Plus black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-HD160-XT-BLACK PL
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zalman HD160XT Plus black Desktop
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop PC
  • - Aluminium
  • - Black
Long product name Zalman HD160XT Plus black Desktop :
The long product name of Zalman HD160XT Plus black Desktop. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD160XT Plus Home theatre case
More>>>
Zalman HD160XT Plus black Desktop:
The official description of Zalman HD160XT Plus black Desktop as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home theatre case equipped with various features, cooling solutions, and more convenient interface and touch screen.

Designed for High TDP Processors
Opening the Air Vent on the top of the case will facilitate the inflow of cool air from the outside for cooling the CPU.
The 3 ultra quiet, high-capacity fans are designed for the quick discharge of heated air.

Designed for High Performance Power Supplies
A Dedicated Air Vent allows cool air intake from outside the enclosure directly into the power supply, minimizing its noise level and facilitating the highest possible efficiency.
PSU Brackets are also provided to allow a stronger and more stable PSU Installation.

Designed for Optimal Graphic Card Performance
An Air Vent near the VGA card reinforces its cooling for optimal operation of the VGA card.

Designed to Maximize HDD and LCD Lifespan
-Carefully positioned fans quickly release air heated by the hard disks and LCD to maximize their life span.
-The front panel LCD provides user access to various features such as the Graphic Equalizer, Volume, CPU use, Network Speed, Time etc.
-Touch Screen feature allows easy operation of programs with the use of a fingertip.
-The front panel's basic keyboard feature buttons (Arrow Keys, Enter, Backspace) provide direct user access to multimedia programs.
-The front panel's USB, IEEE 1394(Firewire), and audio I/O ports, provide easy access to a variety of media content and facilitate the connection of headphones and a microphone. Memory Card Reader allows easy transfer of data.
-Windows VISTA-Compatible Remote Control and Multimedia Software are provided. This enables the user to easily control the PC and execute various multimedia software.
-Sliding HDD and ODD Chassis provide easy installation and removal.

Elegant design

-7" Wide ZPD (Zero Pixel Defect) LCD provides a higher level of satisfaction.
-Pure aluminum Components including the Front Panel Volume Knob allow the enclosure to easily blend in with other home theatre and Hi-Fi equipment.
-Placement of the Memory Card Reader and IO (USB, 1394, Audio Port) behind the Front Panel Door provides a sleek exterior.

Excellent expandability

Five 3.5" bays and one 5.25" bay provide the user with the highest level of expandability compared to other enclosures of identical size. The 7" LCD on the front panel can be used as the main monitor, as an auxiliary monitor, or for various other functions according to the user's environment.

Ideal Home Theatre PC
The ultimate high performance ultra quiet home theatre PC can be built with Zalman's CPU Coolers, VGA Coolers, Power Supplies, and Northbridge Coolers. (CNPS9500, VF700, VF900, ZM460B-APS, ZM600-HP, ZM-NBF47).

Short summary description Zalman HD160XT Plus black Desktop:
This short summary of the Zalman HD160XT Plus black Desktop data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman HD160XT Plus black, Desktop, PC, Black, Aluminium, 435 mm, 460 mm

Long summary description Zalman HD160XT Plus black Desktop:
This is an auto-generated long summary of Zalman HD160XT Plus black Desktop based on the first three specs of the first five spec groups.

Zalman HD160XT Plus black. Form factor: Desktop, Type: PC, Product colour: Black. Width: 435 mm, Depth: 460 mm, Height: 160 mm. Ventilation fan(s): 2 x 80mm, 1 x 80mm, 1 x 92mm, Internal drive bays: 5 x 3.5", External drive bays: 1 x 5.25"

Design
Material
Aluminium
Form factor *
Desktop
Type *
PC
Product colour *
Black
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
2
Weight & dimensions
Width
435 mm
Depth
460 mm
Height
160 mm
Weight
6.8 kg
Other features
Drive bays
6
Ventilation fan(s)
2 x 80mm, 1 x 80mm, 1 x 92mm
Expansion slots
7
Internal drive bays
5 x 3.5"
External drive bays
1 x 5.25"
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 03:09:32
Uk has collected 7 expert reviews for Zalman HD160XT Plus black Desktop and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2011-09-25 03:09:31
Korean company Zalman has forged a reputation for cases and modifications for super-cooled and super-quiet PCs. So you'd expect a Zalman media-centre case to be almost silent and arctic-cool - and this one doesn't disappoint. It doesn't come cheap, but...
Bottom line It's expensive, but if you're pockets are deep and you want the last word in luxury, this media-centre case will be ideal...
67%
custompc.co.uk
Updated:
2011-09-25 03:09:31
The Zalman HD160XT Plus not only looks good, but also has exceptional build quality, features and cooling, and is easy to build. The touch-screen LCD is great for controlling the system without needing to the turn on the TV, and provides a fun toy to s...
Bottom line The Zalman HD160XT Plus not only looks good, but also has exceptional build quality, features and cooling, and is easy to build. The touch-screen LCD is great for controlling the system without needing to the turn on the TV, and provides a fun toy to s...
82%
tomshardware.com
Updated:
2011-09-25 03:09:18
Zalman provides ventilation openings on both sides of the case. Two 80mm fans on the rear side take care of heat removal. One additional 60mm fan provides fresh air intake...
Bottom line The three cases from Moneual, Thermaltake, and Zalman represent some of the highest-end enclosures you can buy for an HTPCs, in terms of quality, features, and price. We decided to look at models with an integrated display, which you should carefully c...
0%
tweaknews.net
Updated:
2011-09-25 03:09:22
I loved Zalmans HD160XT when I got a chance to look at it in early 2007. It was hard for me to imagine that they could improve on it very much. Well, they found a way. Actually a couple of ways. I like the reorganized front panel for the improved acc...
Good Looks great, 7inch touch screen (Zero Pixel Defect), Excellent build quality, Good cooling performance, Outstanding iMON software package, Tweaker's paradise, Flawless functionality, Relatively easy installation, Included MCE compatible remote, Builtin IR receiver, Quiet...
Bad Expensive...
Bottom line I loved Zalman's HD160XT when I got a chance to look at it in early 2007. It was hard for me to imagine that they could improve on it very much. Well, they found a way. Actually a couple of ways. I like the reorganized front panel for the improved ac...
0%
Bit-Tech.net
Updated:
2011-09-25 03:09:26
Reviewing a Zalman HTPC chassis seems to have become an annual event in this day and age – in 2006 we looked at the original and last year we reviewed the .Today, we revisit the HD160 range but go upmarket with the HD160XT Plus – this version has...
Bottom line While its looks are clearly designed by the gods themselves, it’s not followed through into some of the core design aspects – obviously someone made a list of feature they could think of and someone else drew a kick ass looking case – then the two wer...
70%