location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman Z-MACHINE GT1000 Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-MACHINE GT1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM-GT1000-BK show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zalman Z-MACHINE GT1000 Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX, micro ATX
  • - Aluminium
  • - Black
Long product name Zalman Z-MACHINE GT1000 Midi Tower Black :
The long product name of Zalman Z-MACHINE GT1000 Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z-MACHINE GT1000, Slim aluminum tower case, Black
More>>>
Zalman Z-MACHINE GT1000 Midi Tower Black:
The official description of Zalman Z-MACHINE GT1000 Midi Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim aluminum tower case with excellent cooling performance and expandability.

Noise & Vibration Preventive Structure
All sides of the GT1000 are comprised of aluminum material of 4~5mm thickness and have each been assembled by an engineer to provide a firm enclosure with noise and vibration preventions. Furthermore, the connection part for the HDD (Hard Disk Drive) is made of rubber rollers and dampers, which serve to capture the vibration and noise from escaping.

Optimal Airflow
The GT1000 enclosure is designed to maintain optimum internal temperature at all times, incorporating two 92mm LED Front Intake Fans and a 120mm Rear Exhaust Fan for high volume airflow through the system at low fan RPM for high performance cooling with quiet operation, and accommodates even the hottest CPUs that generate over 130watts of heat.

Short summary description Zalman Z-MACHINE GT1000 Midi Tower Black:
This short summary of the Zalman Z-MACHINE GT1000 Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman Z-MACHINE GT1000, Midi Tower, PC, Black, ATX, micro ATX, Aluminium, 220 mm

Long summary description Zalman Z-MACHINE GT1000 Midi Tower Black:
This is an auto-generated long summary of Zalman Z-MACHINE GT1000 Midi Tower Black based on the first three specs of the first five spec groups.

Zalman Z-MACHINE GT1000. Form factor: Midi Tower, Type: PC, Product colour: Black. Width: 220 mm, Depth: 480 mm, Height: 450 mm. Internal drive bays: 4 x 5.25", External drive bays: 7 x 3.5", Drive bays: 7 x 3.5", 4 x 5.25"

Design
Material
Aluminium
Form factor *
Midi Tower
Type *
PC
Product colour *
Black
Supported motherboard form factors *
ATX, micro ATX
LED indicators
Yes
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
2
Weight & dimensions
Width
220 mm
Depth
480 mm
Height
450 mm
Other features
Drive bays
7 x 3.5", 4 x 5.25"
Ventilation fan(s)
3
Expansion slots
7
Internal drive bays
4 x 5.25"
External drive bays
7 x 3.5"
Weight (imperial)
12.5 kg (27.5 lbs)
Display
No
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 09:35:30
Uk has collected 17 expert reviews for Zalman Z-MACHINE GT1000 Midi Tower Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-04-01 09:35:07
The all-aluminium Zalman ZMachine GT1000-TI looks solid and flaunts plenty of style. The aluminium design is reminiscent of Hi-Fi systems with enormous silver volume controls and does for PC cases what stainless steel fridges did for kitchens, made the...
Good Tool-free drive insertion, all-aluminium design, side panel doors on hinges...
Bad 80mm fans on the front panel The Final Word The Zalman ZMachine GT1000-TI is a very stylish case with an interesting and manageable design. There are no points lost for the lack of a removable motherboard tray, but the design could have allowed for it...
Bottom line The Zalman ZMachine GT1000-TI is a very stylish case with an interesting and manageable design. There are no points lost for the lack of a removable motherboard tray, but the design could have allowed for it, which is disappointing.
80%
apcmag.com
Updated:
2016-12-30 01:42:59
The GT1000 Z Machine' from Zalman is a mid-tower chassis designed for quiet and cool gaming, though there's nothing to it that limits its use for anything else. The Z Machine is very solidly contructed from 5mm aluminium. Double doors on both si...
Good Outstanding build quality...
Bad Hot hardware might struggle...
90%
xbitlabs.com
Updated:
2013-04-01 09:34:58
The name of Zalman is widely known on the market of computer components. The company is mostly recognized as a maker of CPU and GPU coolers, including liquid cooling solutions. It is quiet and efficient coolers that made the company’s name a few years...
Bottom line Zalman maintains its reputation of the developer of products that are different from others. The Zalman GS1000 is a perfect system case for building a top-end computer. It supports E-ATX mainboards, allows to hide the cables and provides easy access to...
0%
computingondemand.com
Updated:
2013-04-01 09:35:00
Having been a longstanding fan and avid user of the Lian Li line of computer chassis; I find that it is difficult to be absolutely wow’ed by another manufacturer’s attempt to overthrow the chassis king. Zalman is not new to the game, having been in b...
0%
apcmag.com
Updated:
2013-04-01 09:35:01
The GT1000 Z Machine' from Zalman is a mid-tower chassis designed for quiet and cool gaming, though there's nothing to it that limits its use for anything else. The Z Machine is very solidly contructed from 5mm aluminium. Double doors on both si...
Good Outstanding build quality...
Bad Hot hardware might struggle...
90%
3dGameMan.com
Updated:
2013-04-01 09:35:02
Video Review: If you're in the market for a very well constructed, thick aluminum mid-tower case, than the Zalman Z-Machine GT1000 Case is for you. With four external 5.25" drive bays, one external 3.5" drive bay and 6 internal drive bays, there lots of places to install drives. Although the front HDD cage which houses up to four HDDs does hinder air circulation. Speaking of air circulation, there are two 92mm fans at the front of the case and one 120mm fan at the back of the case. Since it is a mid-...
0%
Geek.com
Updated:
2013-04-01 09:35:04
One of the main perks of building your own computer is choosing your case. No matter how cool or unique a case from a PC manufacturer may be, it’s no match for some of the creations released by after-market producers. Whether your tastes lean to...
0%
tweaknews.net
Updated:
2013-04-01 09:35:05
With the introduction of the Z-Machine GT1000 chassis, Zalman has produced a worthy successor to their earlier Fatal1ty offering. I liked the Fatal1ty a lot; I like the Z-Machine a lot more. The GT1000 is better looking, easier to work in, has more ha...
Good Topquality design and materials, Peerless fit and finish, Robust 5mm aluminum construction, Innovative HDD cage with more capacity, Excellent cooling, Easy installation, Three blue LED fans included, Sleek, sexy front panel, Great looks, Black finish avai...
Bad Expensive!, Fans can be very loud...
Bottom line With the introduction of the Z-Machine GT1000 chassis, Zalman has produced a worthy successor to their earlier Fatal1ty offering. I liked the Fatal1ty a lot; I like the Z-Machine a lot more. The GT1000 is better looking, easier to work in, has more h...
0%
hothardware.com
Updated:
2013-04-01 09:35:06
As enthusiasts, were always looking for the next great design in computer cases. Were eager to see companies innovate in various areas of design, including cooling, tool-less installation, and style. When we see a new case hit the market, we often...
Bottom line Zalman definitely created a special case with the Z-Machine GT1000, and we wouldnt argue with the companys assertion that it is a high end enclosure, whether its for gaming or any other use. The heavy duty aluminum creates the impression that this...
0%
hardwarelogic.com
Updated:
2013-04-01 09:35:07
Earlier this year we reviewed Zalmans FZ-CE1 Fatal1ty case. Although we loved the build quality and design, having "Fatal1ty" etched on every flat surface really soured us on an otherwise stellar case. Zalman listened, and has introduced the Z-Machine...
89%
pcper.com
Updated:
2013-04-01 09:35:14
Right out of the box you know the Z-Machine is special! The clean lines and beautiful anodized finish are impressive and the heavy-duty, industrial grade construction is obvious. Also noticeable, Zalman has toned down the white lettering on the Z-M...
Good Materials, construction techniques, and build quality are excellent, Clean, elegant styling, Beautiful anodized finish inside and out (Titaniumlook or Black), Excellent front panel layout, Outstanding toolfree ODD mounting system, Easy to use, vibratio...
Bad Relatively heavy Sculptured aluminum handles might be nice, No dust filters on intake fans...
Bottom line Its hard not to compare Zalmans new Z-Machine GT1000 enclosure with their original entry into the high-end, mid-tower enthusiast market, the Fatal1ty FC-ZE1. The Z-Machine GT1000 enclosure has obvious roots in the Fatal1ty design. But Zalman has...
0%
benchmarkreviews.com
Updated:
2013-04-01 09:35:18
In conclusion, I wouldn expect each and every reader out there to see the same justification in the GT1000 that I do. This is the case because of two simple reasons: I have one and its the best case I have seen produced, yet it costs too much for most s...
89%
techgage.com
Updated:
2013-04-01 09:35:20
There are a few companies that we have all come to expect superb products from. This isnt to say that these companies always hit home runs, but more often than not, a solid offering is usually a safe bet. One such company that has had a solid history...
Good Built like a tank, Hinged doors, Convenient hard drive bays, Removable panels, Stylish...
Bad No power supply shelf or bracing, Price ($399 US at Newegg)...
Bottom line In this review, we have looked at the exterior of the GT1000 as well as the interior. We have teased Zalman for the ridiculous amount of logos on the Fatal1ty version of this case and pointed out the only significant flaw of the case, its lack of a po...
80%
overclockercafe.com
Updated:
2013-04-01 09:35:22
In a world of compromises and balanced choices, Zalman has released a no holds barred computer chassis. With four and five millimeter thick aluminum walled construction and craftsmanship to rival anything out of Lian Li, Zalman is looking to estab...
Good Fantastic looks, Thick aluminum panels, Best tool free optical mounting EVER, Best tool free hard drive mounting EVER, Removable mainboard tray, Double doors for each panel, Superb construction quality, Vibration dampening throughout...
Bad Price out of a lot of peoples budgets...
Bottom line Wow! What a case. The Zalman GT 1000 certainly does raise the bar. The truly tool free optical and 3.5" drive mounting systems were the best I have EVER seen. Aside from ease of use, the HDD mounting on the floor and in the cage itself was lush wi...
0%
Bcchardware.com
Updated:
2013-04-01 09:35:24
Zalman is a name that many people associate with CPU and VGA cooling instead of cases. The truth is Zalman makes some pretty high-end cases that carry a high-end price tag. Weve looked at some of their HTPC cases in the past, as well as the FC-ZE1...
Good Solid, high quality construction, Tool-less HDD, ODD and PCI installation, Improved hinge/door design over the FC-ZE1, Anti-Vibration rubber feet, rubber grommets on fans, and HDD mounting, Extra hex-screws provided in case you lose some, Good air...
Bad Pricey.
Bottom line This case is a huge improvement over the earlier FC-ZE1. The FC-ZE1 "Fatal1ty" case was the first enthusiast oriented tower from Zalman and it had its share of issues. The GT1000 comes in two flavors - Black with red LED fans, or Titanium (Grey) wit...
96%
hardwaresecrets.com
Updated:
2013-04-01 09:35:28
Zalman is about to launch a new very high-end all-aluminum case, called Z-Machine or simply GT1000. This case is an evolution over their previous Fatal1ty case, check it out. Z-Machine is based on Zalman Fatal1ty case, and the major differences are on...
0%
Brand Image Product code Product Stock Price from
Zalman Z-MACHINE GT1000 Midi Tower Titanium Zalman Z-MACHINE GT1000 Midi Tower Titanium
(show image)
ZM-GT1000-TI Z-MACHINE GT1000 0.00
(excl. VAT)
0 (incl. VAT)