location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman RESERATOR XT Liquid cooling kit Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RESERATOR XT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RESERATORXT-B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2023 16:55:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zalman RESERATOR XT Liquid cooling kit Silver :
The long product name of Zalman RESERATOR XT Liquid cooling kit Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RESERATOR XT - Silver
More>>>
Zalman RESERATOR XT Liquid cooling kit Silver:
The official description of Zalman RESERATOR XT Liquid cooling kit Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FND Display
Displays the internal temperature, water temperature, water level, and mode. The black background and wine color details intensify the aesthetics.

Analog Gage
Displays the fan speed and pump s flow rate. The wine colored lighting adds a touch of elegance and tuning effect.

Automatic Control
The internal coolant temperature sensor automatically regulates the fan speed and coolant flow rate for optimal cooling and ultra quiet operation.

Flow Indicator
This component is connected with the circulation tube for checking the circulation of the coolant. When the coolant is circulating properly, its impeller rotates to visually indicate the status of coolant flow.

Quick Coupling
The Fittings incorporate valves that prevent leaks when disconnecting the PVC Tubes allowing quick, convenient separation and reassembly of the Reserator for transport and coolant replacement.

Short summary description Zalman RESERATOR XT Liquid cooling kit Silver:
This short summary of the Zalman RESERATOR XT Liquid cooling kit Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman RESERATOR XT, Liquid cooling kit, Silver

Long summary description Zalman RESERATOR XT Liquid cooling kit Silver:
This is an auto-generated long summary of Zalman RESERATOR XT Liquid cooling kit Silver based on the first three specs of the first five spec groups.

Zalman RESERATOR XT. Type: Liquid cooling kit. Product colour: Silver

Performance
Type *
Liquid cooling kit
Design
Product colour *
Silver
Material
Aluminium
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
7 kg
Other features
Dimensions (WxDxH)
210 x 350 x 180 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 03:23:45
Uk has collected 16 expert reviews for Zalman RESERATOR XT Liquid cooling kit Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-09-25 03:22:26
This giant slab of titanium delight certainly has all the aesthetics of a top-notch water cooling sytem. The external tank has three LED dials and the coloured coolant snakes its way into your case with the tech-cool credentials of a Japanese tailor.Th...
Good Looks impressive, Easy to set up...
Bad Quite noisy, Not the most effective cooling system...
80%
hardwarelogic.com
Updated:
2011-09-25 03:22:15
Once considered the ultimate in geekdom, liquid cooling (also known as water cooling) has become almost mainstream. For those pushing the envelope, theres high performance (and high cost) kits from retailers such as Danger Den, DTek, or Swiftech. Howe...
Bottom line Upon initial inspection, the Zalman Reserator XT is a phenomenal product. First, its the easiest installation liquid cooling system weve ever used.....taking less than 30 minutes to install using the same mounting kit found on many Zalman cooling pro...
86%
thinkcomputers.org
Updated:
2011-09-25 03:22:22
The Zalman Reserator XT offers more than your typical external water cooling system. It includes detailed gauges and sensors for the avid water cooler wanting to know whats going on. It also allows, with ease, the support for additional water blocks...
Good Auto and Manual modes, Warning and Alarm system, Many front panel options, Supports additional blocks...
Bad Expensive...
Bottom line The Zalman Reserator XT is a handy external water cooling system. It includes many features that you probably wouldnt see on many other external water cooling devices. Features such as warning systems, handling up to three addition water blocks with...
90%
techgage.com
Updated:
2011-09-25 03:22:33
A year ago February, we released our second review of a Zalman Reserator product. In that review, I was impressed with the Reserator 2s ability to keep our E6600s temperatures at a reasonable level all while operating virtually noise free. I was a b...
Good Big, but looks fantastic, Excellent performance, Simple to install, Includes a great waterblock (ZM-WB5), Zalmans legendary build quality, Quiet...
Bad Expensive, Temperature gauge seems sketchy...
Bottom line Having built a name for themselves over the years by providing quiet cooling solutions for everyday users and enthusiasts alike, Zalman has become more and more known for their performance products and for pushing the envelope by going places not many...
90%
maximumpc.com
Updated:
2011-09-25 03:22:41
Zalman is no stranger to gigantic external liquid-cooling devices. We’ve become so accustomed to seeing its huge, tower-like Reserator coolers that we nearly choked when the 15-pound Reserator XT arrived in our Lab. For starters, it’s not a large, awkw...
Good Crispycool; smaller than the old enormous Reserators.
Bad Still friggin' huge; pretty annoying to set up; cranking the fan doesn't really increase performance.
80%
3dGameMan.com
Updated:
2011-09-25 03:22:46
Video Review: The Zalman Reserator XT External Water Cooling System performs very well, is super easy to install and very compact. If you are looking for a compact water cooling system that is on par with some of the separate hardcore water cooling kits, I would strongly recommend you check out this product. With a 120mm fan, 120mm radiator, 500L/hr pump and newly designed solid copper CPU water block, it's extremely impressive. This unit also comes with quick connect couplings. These quick connect c...
0%
tweaknews.net
Updated:
2011-09-25 03:22:53
With its new hybrid cooling design for the XT, Zalman has lost the traditional silence of the previous Reserator systems, but gained significant cooling performance. The Reserator XT is indeed a worthy successor to the Reserators of the past and boast...
0%
xbitlabs.com
Updated:
2011-09-25 03:23:01
Showcased in early spring at CeBIT 2007, the Zalman Reserator XT active liquid cooling system has finally reached our labs. We are glad we can offer you our review of it and we want to note right away that Zalman has for the first time stepped away fro...
Good Highest cooling performance with overclocked CPUs, Low noise level at the minimum speed of the fan, Universal (supports all modern platforms), Allows to add more waterblocks into the circuit, Simple to assemble and install, Simple to connect/disconnect an...
Bad High price, Doesn’t cool the nearsocket space on the mainboard, Large dimensions of the main unit...
Bottom line The new liquid cooling system from Zalman is a definite success. For the first time in our tests a liquid cooling system has managed to outperform an air cooler. The Reserator XT was better by 10°C than the Thermalright Ultra-120 eXtreme (with two fa...
0%
guru3d.com
Updated:
2011-09-25 03:23:08
Product:Reserator XT (399 USD)Product:VGA ZM-GWB8800 Ultra GTX (75 USD)Manufacturer:ZalmanInformation:Zalman USA One of the most reputable companies out there with a keen focus on cooling and silence for years has been Zalman. So, who on this planet...
Bottom line To date there has not been one single Zalman product that we tested that disappointed. The Reserator XT surely again is a fantastic product. Aesthetically pleasing, good cooling, low noise. I mean, this is the gear that a hardware geek like yours trul...
0%
Overclockersonline.net
Updated:
2011-09-25 03:23:12
$399.99 Shopzilla Zalman is a name that should be familiar to any computer enthusiast, especially anyone looking for silent cooling solutions. Zalman has long been a leader in silent cooling solutions, in both passive and active cooling variations. While...
Good Quiet, Easy Installation, All in one water cooling solution, Quality construction...
Bad Size...
Bottom line Zalman continues their reputation for quality products with the new Reserator XT. The Reserator line finally gets active cooling to compliment its passive cooling with positive results. The Reserator XT is built to be as quiet as possible, but those wh...
0%
Bcchardware.com
Updated:
2011-09-25 03:23:17
Zalman is not new to watercooling by any means, but traditionally their kits have focused more on passive cooling than raw performance. Zalman introduced the Reserator line a few years ago and it has undergone some changes in this their third major r...
Good Very Sleek/Professional Design, Virtually Silent in "Auto" mode, Visible/Audible alarm for coolant temperature and flow, Easy to install, Very good performance/noise ration all around.
Bad Blue Flowmeter detracts from overall appeal, Doesnt shut down PC if coolant flow is not detected.
0%
pcper.com
Updated:
2011-09-25 03:23:31
The Zalman Reserator XT is an external liquid cooling system that was designed to sit beside or on top of your PC. It is available in either Titanium or Black and receives+12V power from the PC. Specifications for the Reserator XT (Courtesy of Zalma...
Good Excellent cooling performance, Very quiet cooling solution, Outstanding build quality, Very easy to install, CPU waterblock included, Optional VGA and chipset waterblocks available, Auto mode with manual override for flexible operation, Clean styling...
Bad No automatic shutdown feature for the PC, Minor fitup and possible interference problem with the optional 8800 GTX waterblock...
Bottom line Zalman continues to refine the art of quiet, high-performance cooling. The Reserator XT is an excellent cooling solution capable of handling the latest CPUs and video cards. It delivers very good cooling to multiple components. The Reserator XT ex...
0%
Bit-Tech.net
Updated:
2014-01-24 02:02:54
Watercooling has long been featured now and again on . Regardless of the ineviable and thoroughly encouraged we've seen, has covered kits from , and . We've even put together a article to get you in the mood.Zalman has been producing Reserat...
Bottom line So, we have awesome looks and style and it does what you'd expect from a Zalman in terms of being extremely quiet with an appreciable performance. For the cost of a quality external watercooling kit it's not that expensive, but whether you're prepared...
80%
virtual-hideout.net
Updated:
2014-01-24 02:02:54
Water cooling rigs have come and gone over the years, along with the companies that make them. Zalman has been one of the few who made it, and they have done so due to the quality of the products they produce. Not only is the quality good, the p...
Bottom line The was one of the easiest water cooling rigs I have set up to date. The internal reservoir easily holds just over 1 liter of coolant, and removing air from the internal lines and pumps are key. Remember when I said I let the run for about 30 mi...
0%