Zalman logo

Zalman 145058 power supply unit 600 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13298
Info modified on:
19 Mar 2024, 10:09:03
Short summary description Zalman 145058 power supply unit 600 W Black:

Zalman 145058, 600 W, 100 - 240 V, Semi-Modular, Black, 0 - 50 °C, -20 - 80 °C

Long summary description Zalman 145058 power supply unit 600 W Black:

Zalman 145058. Total power: 600 W, AC input voltage: 100 - 240 V. Cabling type: Semi-Modular. Product colour: Black. Dimensions (WxDxH): 165 x 150 x 86 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.