Long product name Zak! Designs 2073-D840 dining bowl Bowl set Other Melamine Multicolour 4 pc(s)
:
0.35-1.7L, Melamine, 4 pcs
The short editorial description of Zak! Designs 2073-D840 dining bowl Bowl set Other Melamine Multicolour 4 pc(s)
0.35-1.7L, Melamine, 4 pcs
More>>>
Short summary description Zak! Designs 2073-D840 dining bowl Bowl set Other Melamine Multicolour 4 pc(s):
This short summary of the Zak! Designs 2073-D840 dining bowl Bowl set Other Melamine Multicolour 4 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Zak! Designs 2073-D840, Bowl set, Other, Melamine, Multicolour, 4 pc(s), Gift box
Long summary description Zak! Designs 2073-D840 dining bowl Bowl set Other Melamine Multicolour 4 pc(s):
This is an auto-generated long summary of Zak! Designs 2073-D840 dining bowl Bowl set Other Melamine Multicolour 4 pc(s) based on the first three specs of the first five spec groups.
Zak! Designs 2073-D840. Product type: Bowl set, Shape: Other, Material: Melamine. Quantity per pack: 4 pc(s), Package type: Gift box. Quantity per master (outer) case: 3 pc(s)