Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 54.9 cm (21.6")
- - 1680 x 1050 pixels 16:10
- - 5 ms 300 cd/m² 1000:1
- - 55 W
Warranty:
3 Year
Long product name Yusmart JT229RP computer monitor 54.9 cm (21.6") 1680 x 1050 pixels
:
JT229RP - 22" wide LCD , 1680x1050, 300 cd/m2, 5ms, Silver/Black
The long product name of Yusmart JT229RP computer monitor 54.9 cm (21.6") 1680 x 1050 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
JT229RP - 22" wide LCD , 1680x1050, 300 cd/m2, 5ms, Silver/Black
More>>>
Short summary description Yusmart JT229RP computer monitor 54.9 cm (21.6") 1680 x 1050 pixels:
This short summary of the Yusmart JT229RP computer monitor 54.9 cm (21.6") 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Yusmart JT229RP, 54.9 cm (21.6"), 1680 x 1050 pixels, LCD, 5 ms
Long summary description Yusmart JT229RP computer monitor 54.9 cm (21.6") 1680 x 1050 pixels:
This is an auto-generated long summary of Yusmart JT229RP computer monitor 54.9 cm (21.6") 1680 x 1050 pixels based on the first three specs of the first five spec groups.
Yusmart JT229RP. Display diagonal: 54.9 cm (21.6"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°