Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD player Black
- - 5.1 channels
- - Karaoke
More>>>
Short summary description Yes HTY17 home cinema system 5.1 channels Black:
This short summary of the Yes HTY17 home cinema system 5.1 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Yes HTY17, DVD player, CD-R, DVD, DVD+R, DVD+RW, CD audio, CD video, VCD, 1 discs, DIVX, MP4, 5.1 channels
Long summary description Yes HTY17 home cinema system 5.1 channels Black:
This is an auto-generated long summary of Yes HTY17 home cinema system 5.1 channels Black based on the first three specs of the first five spec groups.
Yes HTY17. Optical disc player type: DVD player, Disc types supported: CD-R, DVD, DVD+R, DVD+RW, Playback disc formats: CD audio, CD video, VCD. Video formats supported: DIVX, MP4. Audio output channels: 5.1 channels, Audio formats supported: MP3, WMA