- - Acoustic Shield Technology
- - Optima Audio Experience
- - Four Wearing Options
- - Built-in Ringer
- - Multiple Devices Connection
- - Customizable Busylight
- - Easy Management
- - Plug and Play
2 x micro USB 2.0, 120m max, 20 Hz-14 kHz, 32Ω, 124g/19g, Teams
Empower Every Hybrid Worker
The WH63 Portable DECT headset enables to use independently and take easily without the traditional DECT Base, flexible and convenient enough for hybrid working or on-the-go use.
Deliver HD Voice with Yealink Acoustic Shield
With Yealink Acoustic Shield technology, the work headsets could well filter out background noise by 2x microphones while you are on a call, which provides a HD voice quality for your listeners, and ensures distraction-free conversation.
Noise is a Productivity Killer
With a 2x Microphones design, it guarantees your customer a better communication experience. Hear what the wireless office headset can provide.
Match Your Platform
Compatible with diverse platforms, WH63 portable perfectly matches your UC platform, delivering consistent call experience, better communication quality and lower IT costs. Connected with PC or desk phone, it boosts your productivity with the smooth user experiences. Certified for Microsoft Teams, it is designed with a dedicated Teams button for activating Microsoft Teams with one touch.
Ensure Your Communication with Comfort
To meet various preferences of users, Yealink created the WH63 professional headset with a lightweight design, and 4 wearing styles, as well as different sized ear tips to ensure all-day comfort.
Wireless Freedom & All Day Power
No matter when and where your conversation begins, the wireless headsets can always catch up your steps. With up to 120m wireless range and 7 hours talk time, it is suitable for users' daily communication needs. In addition, the product supports high-density installation in the open office, which allows up to 200 users (Europe) enjoy the wireless communication at the same time.
One For All Devices Management
Yealink USB Connect is available for the management of multiple Yealink USB devices, including desk phone headsets, speakerphones, and webcams.
All the settings can be done through Yealink USB Connect, for example, the setting of the basic and premium function of WH66, which is convenient and efficient for daily use.
Yealink WH63 Teams-DECT Wireless headset, Wireless, Office/Call center, 20 - 14000 Hz, 19 g, Headset, Black
Yealink WH63 Teams-DECT Wireless headset. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 20 - 14000 Hz. Wireless range: 120 m. Weight: 19 g. Product colour: Black