Yato YT-83001 vehicle battery charger

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
334
Info modified on:
03 May 2024, 03:15:33
Bullet Points Yato YT-83001 vehicle battery charger:
  • - Professional device for charging 6 V and 12 V batteriesós in motorcycles, cars and vans, agricultural tractors, motor boats. It allows charging of so-called wet batteriesós, gel batteriesós, AGM and EFB batteries.
  • - function to maintain the correct voltage in batteries operating in rest mode – maintenance charging
  • - short-circuit protection
  • - battery overcharging protection
  • - readable LCD display
  • - high-frequency microprocessor.
Long product name Yato YT-83001 vehicle battery charger:

Electronic Battery Charger 6V/2A, 12V/8A

Short summary description Yato YT-83001 vehicle battery charger:

Yato YT-83001, 220 - 240 V, 50 Hz, IPX0, 800 g, 1 pc(s)

Long summary description Yato YT-83001 vehicle battery charger:

Yato YT-83001. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, International Protection (IP) code: IPX0. Weight: 800 g. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.