Yato YT-80941 trousers

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172
Info modified on:
03 May 2024, 03:13:57
Bullet Points Yato YT-80941 trousers:
  • - Short work pants with ten pockets, including four with a Velcro fastening and numerous textile loops for basic tools. The main material is a high -weight cotton. Cotton is skin -friendly, safe for allergy sufferers and thanks to the weight used in this model it guarantees good tear resistance. Basic data: material: 100% cotton weight: 245 g/m² work organization: below the belt at the front multi-function pockets, including two main pockets, three sewn pockets, and on the left sewn in textile loops, e.g. for a measure, screwdriver, pliers On the left leg & nbsp; narrow pocket, e.g. for a wallpaper knife on the right leg, sewn in a textile loop, e.g. on the hammer on the right leg two pockets with a flap, fastened with Velcro on the back below the waist two large pockets with a flap, fastened with a Velcro, Velcro at the waist with waist FRONT ELECTION FOR CARRABICE with keys Additional information: Double seams in places exposed to tear, fastened with zipper and a large button at the waist on the waist on the sides sewn in sewn -in with tight gum meet the requirements of Regulation (EU) 2016/425 for work clothing and category.
Long product name Yato YT-80941 trousers:

Short Working Trousers Size: 2Xl

Short summary description Yato YT-80941 trousers:

Yato YT-80941, XXL, Cotton, 1 pc(s)

Long summary description Yato YT-80941 trousers:

Yato YT-80941. Size (S/M/L): XXL. Material: Cotton. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.