Yato YT-80906 trousers

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159
Info modified on:
03 May 2024, 03:14:52
Bullet Points Yato YT-80906 trousers:
  • - Working pants with nine pockets, including six with a Velcro fastener and special pockets for nutrients. The main material is a mixture of cotton with polyester in the right proportions. Tear strength is similar to heavier clothes made of 100% cotton, while the small weight makes the material light and perfect for warmer days. Triple seams were used for connections of the material in the most exposed places to tear. Basic data: material: 35% cotton, 65% polyester weight: 190 g/m² work organization: below the belt at the front multi-function pockets, including two main pockets, two sewn pockets with a Velcro clasp made of material with reinforced material resistance and an additional sewn pocket with a flap fastened with Velcro on the left leg, a large pocket with a flap, fastened with Velcro on the left leg sewn in a textile loop, e.g. on a hammer on the right leg, a narrow pocket made of material with reinforced resistance to abrasion, e.g. on a wallpaper knife On the back below the waist, two large pockets with a flap, fastened with Velcro, half -covered material with reinforced resistance to abrasion at the back of the Velcro loop, e.g. on a rolled cable or holster on the knees, pockets of fabric resistant to abrasion fabric for the inserts Nakolanniki, e.g. 74595 Additional information: Triple seams in places exposed to tear fastened with a zipper and a button at the waist adjustment width in the waist using buttons meet the requirements of Regulation (EU) 2016/425 for work and category clothing.
Long product name Yato YT-80906 trousers:

Working Trousers Size: S

Short summary description Yato YT-80906 trousers:

Yato YT-80906, S, Cotton, Polyester, 1 pc(s)

Long summary description Yato YT-80906 trousers:

Yato YT-80906. Size (S/M/L): S. Material: Cotton, Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.