Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Working boots insulated from the S1P theme series with a stroke steel lift and with an anti -release insert, which protects the foot from piercing, the basic data of the upper: grain leather sole material: PU/PU Protection of foot With energy up to 200 J and crushing up to 15 kN, a steel anti -rod insert, which protects the foot from the ground from piercing with sharp elements with a pressure up to 1100 n. The absorption of impacts under the heel, reduces the fatigue of the feet during long -term walking the sole with root, oil resistant, anti -electrostatic and anti -slip Additional information lining lined with fur to keep the foot warmth on cold days reflective lines on the sides increase the visibility of the user compatibility in the requirements of the EN 20345 standard
Long product name Yato YT-80843 shoes
:
Middle-Cut Safety Shoes
The long product name of Yato YT-80843 shoes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Middle-Cut Safety Shoes
More>>>
Short summary description Yato YT-80843 shoes:
This short summary of the Yato YT-80843 shoes data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-80843, 1 pc(s)
Long summary description Yato YT-80843 shoes:
This is an auto-generated long summary of Yato YT-80843 shoes based on the first three specs of the first five spec groups.
Yato YT-80843. Quantity per pack: 1 pc(s)