Yato YT-06845 vehicle repair/maintenance

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
303
Info modified on:
03 May 2024, 03:15:59
Bullet Points Yato YT-06845 vehicle repair/maintenance:
  • - Brake fluid replacement device
  • - Device designed for draining, bleeding and replacing fluid in brake systems and hydraulic clutches.
  • - possibility to change the fluid in a few minutes by one person, without the risk of airing the system
  • - special high-pressure tank with a capacity of. 5 L allows to fill it with compressed air in advance, so that the device can work without constant supply
  • - a 6 m long cable
  • - the set includes plugs for the most popular brands of cars
Long product name Yato YT-06845 vehicle repair/maintenance:

Air Brake Bleeder

Short summary description Yato YT-06845 vehicle repair/maintenance:

Yato YT-06845, 9 kg, 1 pc(s)

Long summary description Yato YT-06845 vehicle repair/maintenance:

Yato YT-06845. Weight: 9 kg. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.