Yato YT-05633 torx key

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235
Info modified on:
03 May 2024, 03:13:16
Bullet Points Yato YT-05633 torx key:
  • - A set of colorful Allen keys with the YATO YT-05633 TORX tip. The set packed in a practical and handy plastic pendant, colorful marking of the keys, makes it easier to search for the right size. Made of high quality S2 steel, which is characterized by strength and elasticity. Allen have a hardness of 58-62 HRC. Keys: T10: A: 15mm, B: 83mm-Szary T15: A: 17.7mm, B: 90.7mm pink T20: A: 19.2mm, B: 98.2mm-green T25: A: 20.75mm, B: 106.75mm -Turkous T27: A: 23.25mm, B: 113.25mm-yellow T30: A: 25.5mm, B: 129.5mm-orange T40: A: 28.2mm, B: 139.2mm-Czerwony T45: A: 34.2mm, B: 149.2mm-purple T50: A: 36.2mm, B: 161.2mm-non-blue
Long product name Yato YT-05633 torx key:

Long Torx Tamperproof Set T10-T50 9Pcs

Short summary description Yato YT-05633 torx key:

Yato YT-05633, 9 pc(s)

Long summary description Yato YT-05633 torx key:

Yato YT-05633. Quantity per pack: 9 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.