location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha PSR-S910 digital piano 61 keys Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSR-S910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSR-S910
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0086792931753 show
Category:
Modern electronic musical instrument, different from the electronic keyboard, designed to serve primarily as an alternative to a traditional piano, both in the way it feels to play and in the sound produced. It is meant to provide an accurate simulation of a real piano. Some digital pianos are also designed to look like an acoustic piano.
Digital Pianos Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Yamaha PSR-S910 digital piano 61 keys Silver :
The long product name of Yamaha PSR-S910 digital piano 61 keys Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

61 Keys, 678 Voices, 322 Preset Styles, 5 Preset Songs, 16 V DC, TFT QVGA LCD, Silver
More>>>
Short summary description Yamaha PSR-S910 digital piano 61 keys Silver:
This short summary of the Yamaha PSR-S910 digital piano 61 keys Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha PSR-S910, 6 W, 1003 mm, 433 mm, 148 mm, 11 kg, LCD

Long summary description Yamaha PSR-S910 digital piano 61 keys Silver:
This is an auto-generated long summary of Yamaha PSR-S910 digital piano 61 keys Silver based on the first three specs of the first five spec groups.

Yamaha PSR-S910. Power consumption (max): 6 W. Width: 1003 mm, Depth: 433 mm, Height: 148 mm. Display: LCD. Headphone connectivity: 3.5 mm. Product colour: Silver