location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha YSP600 SoundProjector 2.1 channels 62 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YSP600 SoundProjector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AYSP600BLE
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Yamaha YSP600 SoundProjector 2.1 channels 62 W :
The long product name of Yamaha YSP600 SoundProjector 2.1 channels 62 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Soundprojector Black
More>>>
Short summary description Yamaha YSP600 SoundProjector 2.1 channels 62 W:
This short summary of the Yamaha YSP600 SoundProjector 2.1 channels 62 W data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha YSP600 SoundProjector, 2.1 channels, 62 W, 100 dB, 2.8 cm, 8 cm, 610 x 120 x 220 mm

Long summary description Yamaha YSP600 SoundProjector 2.1 channels 62 W:
This is an auto-generated long summary of Yamaha YSP600 SoundProjector 2.1 channels 62 W based on the first three specs of the first five spec groups.

Yamaha YSP600 SoundProjector. Audio output channels: 2.1 channels, RMS rated power: 62 W. Signal-to-Noise Ratio (SNR): 100 dB, Tweeter diameter: 2.8 cm, Woofer diameter: 8 cm. Dimensions (WxDxH): 610 x 120 x 220 mm, Weight: 8.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 01:29:22
Uk has collected 6 expert reviews for Yamaha YSP600 SoundProjector 2.1 channels 62 W and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
avreview.co.uk
Updated:
2011-09-25 01:29:12
Lets face it - setting up a full surround sound speaker system at home is a hassle, even for those us that actually have room for them. So soundbar speaker units appeared on the scene a few years ago, as an attempt to provide a much more convenient...
80%
whathifi.com
Updated:
2011-09-25 01:29:21
You'll struggle to find a simpler home cinema sound system than YSP-600. It's a single-speaker sound system that attempts to replicate the sound of a 'proper' 5.1 home cinema set-up from just one speaker.The YSP-600 is designed to 'bounce' sounds arou...
Good Easy to install, compact, relatively cheap, brilliantly effective 'virtual' surround sound performance...
Bad Doesn't do HD audio, can't offer deep bass...
100%
pcauthority.com.au
Updated:
2011-11-14 04:04:06
You'll struggle to find a simpler home cinema sound system than Yamaha's YSP-600. It's a single-speaker sound system that attempts to replicate the sound of a 'proper' 5.1 home cinema set-up from just one speaker.The YSP-600 is designed to 'bounce' sou...
Bottom line For most users most of the time, and especially in light of its value, this is a winner...
100%