location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha SRT-1000 Black 5.1 channels 136 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRT-1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASRT1000BL show
Show alternative article codes used in the online market place
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yamaha SRT-1000 Black 5.1 channels 136 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 channels 136 W Dolby Digital, DTS
  • - Soundbar speaker RMS power: 76 W
  • - Subwoofer RMS power: 60 W
  • - Black
  • - Wired & Wireless Bluetooth 2.1+EDR
Long product name Yamaha SRT-1000 Black 5.1 channels 136 W :
The long product name of Yamaha SRT-1000 Black 5.1 channels 136 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SRT-1000, 5.1, 136W, 8x 2W Beam, 60W (2x 30W) Woofer, 60W (2x 30W) Subwoofer, Bluetooth 2.1 + EDR, 8.8kg
More>>>
Short summary description Yamaha SRT-1000 Black 5.1 channels 136 W:
This short summary of the Yamaha SRT-1000 Black 5.1 channels 136 W data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha SRT-1000, 5.1 channels, 136 W, Dolby Digital, DTS, 76 W, 60 W, Built-in

Long summary description Yamaha SRT-1000 Black 5.1 channels 136 W:
This is an auto-generated long summary of Yamaha SRT-1000 Black 5.1 channels 136 W based on the first three specs of the first five spec groups.

Yamaha SRT-1000. Audio output channels: 5.1 channels, RMS rated power: 136 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 76 W. Subwoofer RMS power: 60 W, Subwoofer location: Built-in. Product colour: Black, Recommended usage: TV. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR

Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 20:52:18
Uk has collected 14 expert reviews for Yamaha SRT-1000 Black 5.1 channels 136 W and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
avforums.com
Updated:
2015-02-06 20:52:16
The SRT-1000 is Yamaha's first speaker base or, as they refer to it, TV surround system with Digital Sound Projector technology. As with any sound base, the SRT-1000 is designed to sit under your TV, thus allowing you to beef up its sound without blocking...
Good Great sound quality, Effective sense of surround, Attractive design, Excellent features, Useful remote app...
Bad HDMI inputs...
Bottom line It will obviously depend on the size of your TV but if the Yamaha SRT-1000 fits then it should definitely be on your list of potential sound bases. The design is attractive and the build quality is excellent; so not only will it look good but it will also...
90%
trustedreviews.com
Updated:
2015-02-06 20:52:17
What is the Yamaha SRT-1000? Yamaha has long been at the forefront of soundbar technology with its series of impressive ‘digital sound projectors', but the SRT-1000 marks its debut in the soundbase market. It's designed to sit conveniently under your TV a...
Good Sleek design and solid build, Convincing surround sound, Muscular, well integrated bass and crisp detail, Excellent control app...
Bad Surround performance dependent on room, No HDMI inputs or front panel readout, Not as refined as some rivals, Expensive...
Bottom line Yamaha's debut soundbase is the first to deliver convincing surround sound, backed up by attractive features and a stylish design – although the cheaper Canton offers a more assured performance. Next, read more Surround Sound System Reviews...
90%
Digitaltrends.com
Updated:
2015-02-06 20:52:17
Utilizing a specialized array of small speakers designed to bounce sound off walls, Yamaha's Sound Projector technology aims to create a more immersive virtual surround sound environment than many traditional setups. Increasingly a staple in Yamaha's soun...
Good Convincing virtual surround, Detailed treble, Powerful, well-balanced bass, Sturdy, resonance-free cabinet design...
Bad Pedestrian Interface, No HDMI, light on features, Midrange lacks pizazz...
Bottom line Yamaha clearly made some sacrifices to bring its Sound Projector technology to the SRT-1000, including a pedestrian interface, and a lack of features like HDMI, which show up in units that cost hundreds less. However, for those willing to pay a premium...
70%
homecinemachoice.com
Updated:
2015-05-17 07:12:39
Not only is the SRT-1000 Yamaha's first soundbase, but it's also the first to promise ‘true' surround sound, using technology found on the company's high-end digital sound projectors. The cabinet houses eight 2.8cm drivers that, in simple terms, produce b...
Good Excellent build, sleek design, thumping bass output, good detail and dialogue clarity, surround sound mode...
Bad No HDMI, surround sound not for all rooms, pricey...
80%
whathifi.com
Updated:
2015-06-06 07:21:00
The Yamaha SRT-1000 marks the company's first venture into the burgeoning soundbase market. Like Yamaha's best soundbars, the YSP range, the SRT-1000 features Digital Sound Processing technology that aims to recreate the sound of a 5.1 surround sound sys...
Good Big, expansive sound, Rich, solid bass, Well featured, Extensive setup control, Detail levels largely good...
Bad Midrange lacks expression and subtle detail, No HDMI inputs, ‘Surround sound' feature is very room dependent...
Bottom line There's a lot to like about the Yamaha SRT-1000 soundbase. We're particularly taken with the level of control Yamaha has afforded the user– it's unusual in this market and very welcome.We love its powerful, expansive sound, but the SRT-1000 needs to be mo...
80%
audioholics.com
Updated:
2015-02-06 20:52:17
If there's one thing that all audiophiles and audio enthusiasts can agree on, it's that the built-in speakers on today's flat screen TVs universally suck. While flat screen TVs continue to get thinner, along with thin bezels to match, audio has been releg...
Bottom line Honestly, it's hard to judge a product like the Yamaha SRT-1000. On one hand, it's not difficult to imagine getting better audio performance for similar cost from a pair of budget bookshelf speakers and an entry level A/V receiver. At the same time, I'm c...
0%