location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha R-S300 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R-S300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARS 300 SI WV 11830
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 10:17:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Yamaha R-S300 Silver :
The long product name of Yamaha R-S300 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R-S300 - Stereo Receiver, Silver
More>>>
Short summary description Yamaha R-S300 Silver:
This short summary of the Yamaha R-S300 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha R-S300, 0.015%, 100 dB, 8 Ω, 25 W, 100 W, 10 - 100000 Hz

Long summary description Yamaha R-S300 Silver:
This is an auto-generated long summary of Yamaha R-S300 Silver based on the first three specs of the first five spec groups.

Yamaha R-S300. Total Harmonic Distortion (THD): 0.015%, Signal-to-Noise Ratio (SNR): 100 dB, Impedance: 8 Ω. Connectivity technology: Wired. Power consumption (standby): 0.5 W. Weight: 8.8 kg. Dimensions (WxDxH): 435 x 387 x 151 mm, Output power: 85 W

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:48:27
Uk has collected 1 expert review for Yamaha R-S300 Silver and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%