Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yamaha R-S300 Black AV receiver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R-S300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARS 300 BL WV 11790
Category
Audio/video (AV) receivers receive audio and video signals.
AV receivers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16575
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 12 Oct 2017 03:32:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Yamaha R-S300 Black AV receiver :
The short editorial description of Yamaha R-S300 Black AV receiver

R-S300 - Stereo Receiver, Black
More>>>
Short summary description Yamaha R-S300 Black AV receiver:
This short summary of the Yamaha R-S300 Black AV receiver data-sheet is auto-generated and uses the product title and the first six key specs.
Yamaha R-S300, 0.015%, 100 dB, 8 Ω, 25 W, 100 W, 10 - 100000 Hz
Long summary description Yamaha R-S300 Black AV receiver :

Yamaha R-S300. Total Harmonic Distortion (THD): 0.015%, Signal-to-Noise Ratio (SNR): 100 dB, Impedance: 8 Ω. Connectivity technology: Wired. Power consumption (standby): 0.5 W. Weight: 8.8 kg. Dimensions (WxDxH): 435 x 387 x 151 mm, Output power: 85 W

This is an auto-generated long summary of Yamaha R-S300 Black AV receiver based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01
Testseek has collected 1 expert review for Yamaha R-S300 and the rating is 70 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
70%