location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha R-N402D 100 W 2.0 channels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R-N402D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARN402DSI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4957812604857
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2020 19:10:58
The date of the most recent change of this product data-sheet in Icecat.
Yamaha ARN402DSI user manual (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Yamaha R-N402D 100 W 2.0 channels Silver :
The long product name of Yamaha R-N402D 100 W 2.0 channels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R-N402D - Silver, Bluetooth, Wi-Fi, DLNA, AirPlay, USB, Ethernet, 7.3 kg
More>>>
Short summary description Yamaha R-N402D 100 W 2.0 channels Silver:
This short summary of the Yamaha R-N402D 100 W 2.0 channels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha R-N402D, 100 W, 2.0 channels, 165 W, 125 W, 0.2%, 100 dB

Long summary description Yamaha R-N402D 100 W 2.0 channels Silver:
This is an auto-generated long summary of Yamaha R-N402D 100 W 2.0 channels Silver based on the first three specs of the first five spec groups.

Yamaha R-N402D. Power output per channel (20-20KHz@8 Ohm): 100 W, Audio output channels: 2.0 channels, Dynamic power per channel (4 Ohm): 165 W. Speakers connectivity type: Clamp terminals. Audio formats supported: AAC, AIFF, DSD, FLAC, MP3, WAV, WMA, Video formats supported: MPEG4. Supported radio bands: DAB+, FM, Internet radio services supported: Napster, Pandora, Rhapsody, Spotify, vTuner. Power consumption (standby): 0.1 W

Source Testseek summary Average rating
Reviews
Updated:
2017-04-20 05:23:36
Uk has collected 1 expert review for Yamaha R-N402D 100 W 2.0 channels Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tech-boom.com
Updated:
2017-04-20 05:23:36
The Japanese brand Yamaha meets the new receiver Yamaha R-N402D with the desire of many fans: to access the latest technologies of music reproduction, not only with traditional sources (turntable, CD player, radio, etc.) but with the possibility To play m...
0%