Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yamaha MCR-550 Home audio micro system 64W Silver,White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCR-550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APKMCR550SIPW
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
home audio sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8350
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 20 Nov 2017 03:42:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Yamaha MCR-550 Home audio micro system 64W Silver,White :
The short editorial description of Yamaha MCR-550 Home audio micro system 64W Silver,White

32W x2, CD, USB, Silver/White
More>>>
Short summary description Yamaha MCR-550 Home audio micro system 64W Silver,White:
This short summary of the Yamaha MCR-550 Home audio micro system 64W Silver,White data-sheet is auto-generated and uses the product title and the first six key specs.
Yamaha MCR-550, Home audio micro system, Silver, White, 1 discs, 64 W, 12 cm, 3 cm
Long summary description Yamaha MCR-550 Home audio micro system 64W Silver,White :

Yamaha MCR-550. Type: Home audio micro system, Colour of product: Silver, White, Number of optical discs: 1 discs. RMS rated power: 64 W, Woofer diameter: 12 cm, Tweeter diameter: 3 cm. Audio formats supported: MP3,WMA, Disc types supported: CD. Volume control: Rotary. Weight: 4.8 kg

This is an auto-generated long summary of Yamaha MCR-550 Home audio micro system 64W Silver,White based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.