Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Yamaha PDX-31 2.0channels 2W Red docking speaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDX-31
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APDX31DR show
Show alternative article codes used in the online market place
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
docking speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4136
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:14:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Yamaha PDX-31 2.0channels 2W Red docking speaker :
The short editorial description of Yamaha PDX-31 2.0channels 2W Red docking speaker

PDX-31 - 15W x 2, 2x8cm, 1.7 kg, red
More>>>
Short summary description Yamaha PDX-31 2.0channels 2W Red docking speaker:
This short summary of the Yamaha PDX-31 2.0channels 2W Red docking speaker data-sheet is auto-generated and uses the product title and the first six key specs.
Yamaha PDX-31, 2.0 channels, 2 W, Red, Digital, 8 cm, 220 - 240
Long summary description Yamaha PDX-31 2.0channels 2W Red docking speaker :

Yamaha PDX-31. Audio output channels: 2.0 channels, RMS rated power: 2 W. Colour of product: Red, Volume control: Digital, Driver unit: 8 cm. AC input voltage: 220 - 240. Width: 350 mm, Depth: 125 mm, Height: 109 mm. Compatible products: iPod, iPhone

This is an auto-generated long summary of Yamaha PDX-31 2.0channels 2W Red docking speaker based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 4 expert reviews for Yamaha PDX-31 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%