location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha MCR-040 Home audio mini system 30 W Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCR-040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMCR040PI
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2018 08:53:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yamaha MCR-040 Home audio mini system 30 W Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio mini system 30 W Pink
  • - Optical disc player
  • - 6 Ω
  • - Microphone in
  • - MP3 playback
More>>>
Short summary description Yamaha MCR-040 Home audio mini system 30 W Pink:
This short summary of the Yamaha MCR-040 Home audio mini system 30 W Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha MCR-040, Home audio mini system, Pink, 30 W, 6 Ω, 10 dB, 0.05%

Long summary description Yamaha MCR-040 Home audio mini system 30 W Pink:
This is an auto-generated long summary of Yamaha MCR-040 Home audio mini system 30 W Pink based on the first three specs of the first five spec groups.

Yamaha MCR-040. Type: Home audio mini system, Product colour: Pink. RMS rated power: 30 W, Impedance: 6 Ω, Signal-to-Noise Ratio (SNR): 10 dB. Supported radio bands: FM. Display type: LCD. Headphone connectivity: 3.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 01:38:23
Uk has collected 10 expert reviews for Yamaha MCR-040 Home audio mini system 30 W Pink and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-25 01:38:22
Allowing you to play music from a variety of sources is a new product from Yamaha combining a distinctive appearance and ease of use...
88%
gadgetguy.com.au
Updated:
2011-11-14 04:04:33
Fusing ‘music and fashion’, the MCR-040 micro hi-fi system is clearly aimed at casual music lovers who are fed up with the tinny-sounding smaller iPod docks out there and want something with a bit more beef that also looks good. You can buy the unit i...
Good Great sound quality for the size; Body colour variation good for the audience...
Bad Struggles to fill a large room; Limited LED display...
Bottom line You can pick up this Yamaha micro system for well under $400 at the stores of any of the battling electronics giants and that’s a lot of bang for your buck. The MCR-040 is the best sounding iPod/CD combo we’ve heard for a while, it’s well designed and...
90%