location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha CD-S300 HiFi CD player Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-S300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACDS 300 SI WS 17250
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2018 09:32:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yamaha CD-S300 HiFi CD player Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HiFi CD player
  • - CD-R playback CD-RW playback
  • - Silver
Long product name Yamaha CD-S300 HiFi CD player Silver :
The long product name of Yamaha CD-S300 HiFi CD player Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-Player CD-S300, Silver
More>>>
Short summary description Yamaha CD-S300 HiFi CD player Silver:
This short summary of the Yamaha CD-S300 HiFi CD player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha CD-S300, 3.5 kg, Silver, HiFi CD player

Long summary description Yamaha CD-S300 HiFi CD player Silver:
This is an auto-generated long summary of Yamaha CD-S300 HiFi CD player Silver based on the first three specs of the first five spec groups.

Yamaha CD-S300. Signal-to-Noise Ratio (SNR): 105 dB, Total Harmonic Distortion (THD): 0.003%, Audio formats supported: MP3, WMA. Media types supported: CD, CD-R/RW. Device type: HiFi CD player, Product colour: Silver, Compatible products: iPod. Weight: 3.5 kg. Dimensions (WxDxH): 435 x 260 x 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:34:43
Uk has collected 1 expert review for Yamaha CD-S300 HiFi CD player Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%