location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha A-S301 2.0 channels Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A-S301
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A-S301/B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4957812573580 show
Category:
Electronic amplifier that amplifies low-power audio signals (signals composed primarily of frequencies between 20 - 20 000 Hz, the human range of hearing) to a level suitable for driving loudspeakers and is the final stage in a typical audio playback chain.
Audio Amplifiers Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yamaha A-S301 2.0 channels Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - Peak power per channel: 95 W
  • - Total Harmonic Distortion (THD): 0.019%
  • - Signal-to-Noise Ratio (SNR): 99 dB
  • - 9 kg
  • - Black
Long product name Yamaha A-S301 2.0 channels Home Black :
The long product name of Yamaha A-S301 2.0 channels Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60W + 60W, 10 Hz-100 kHz, 99dB, ToP-ART, 9 kg, Black
More>>>
Short summary description Yamaha A-S301 2.0 channels Home Black:
This short summary of the Yamaha A-S301 2.0 channels Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha A-S301, 2.0 channels, 95 W, 0.019%, 99 dB, 60 W, 10 - 100000 Hz

Long summary description Yamaha A-S301 2.0 channels Home Black:
This is an auto-generated long summary of Yamaha A-S301 2.0 channels Home Black based on the first three specs of the first five spec groups.

Yamaha A-S301. Audio output channels: 2.0 channels, Peak power per channel: 95 W, Total Harmonic Distortion (THD): 0.019%. Power consumption (standby): 0.5 W. Width: 435 mm, Depth: 387 mm, Height: 151 mm

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 17:14:46
Uk has collected 1 expert review for Yamaha A-S301 2.0 channels Home Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
Italia 1 distributor(s)