location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XYZprinting Food Printer 3D printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XYZprinting Check ‘XYZprinting’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Food Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FOODPRINTER
Category:
Device which makes a three-dimensional solid object of virtually any shape from a digital model (CAD/CAM). 3D printing is achieved using an additive process, where successive layers of material are laid down in different shapes. 3D printers areoften specialized in theprocessing of specific materials. 3D printing is seen as an industrial revolution allowing for flexible Just-In-Time production of an object at the place where it's needed.
3D Printers Check ‘XYZprinting’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XYZprinting: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:35
The date of the most recent change of this product data-sheet in Icecat.
XYZprinting FOODPRINTER user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Recipe (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points XYZprinting Food Printer 3D printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Layer thickness (min): 0.8 mm Layer thickness (max): 3.2 mm
  • - Maximum build size (WxDxH): 150 x 200 x 150 mm
  • - Viewing window Built-in display Touchscreen 12.7 cm (5")
  • - USB port
  • - Black, Gold
Long product name XYZprinting Food Printer 3D printer :
The long product name of XYZprinting Food Printer 3D printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5'' touchscreen, 15x20x15cm, 0.8-3.2mm, USB 2.0
More>>>
Short summary description XYZprinting Food Printer 3D printer:
This short summary of the XYZprinting Food Printer 3D printer data-sheet is auto-generated and uses the product title and the first six key specs.

XYZprinting Food Printer, USB port, Viewing window

Long summary description XYZprinting Food Printer 3D printer:
This is an auto-generated long summary of XYZprinting Food Printer 3D printer based on the first three specs of the first five spec groups.

XYZprinting Food Printer. Layer thickness (min): 0.8 mm, Layer thickness (max): 3.2 mm, Maximum build size (WxDxH): 150 x 200 x 150 mm. Product colour: Black, Gold, Display diagonal: 12.7 cm (5"), Model file formats supported: stl, xyz. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,.... Width: 471 mm, Depth: 480 mm, Height: 610 mm. Cables included: AC, USB