location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XYZprinting da Vinci 2.0 Duo 3D printer Fused Filament Fabrication (FFF)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XYZprinting Check ‘XYZprinting’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
da Vinci 2.0 Duo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAVINCI2.0DUO
Category:
Device which makes a three-dimensional solid object of virtually any shape from a digital model (CAD/CAM). 3D printing is achieved using an additive process, where successive layers of material are laid down in different shapes. 3D printers areoften specialized in theprocessing of specific materials. 3D printing is seen as an industrial revolution allowing for flexible Just-In-Time production of an object at the place where it's needed.
3D Printers Check ‘XYZprinting’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XYZprinting: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points XYZprinting da Vinci 2.0 Duo 3D printer Fused Filament Fabrication (FFF)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fused Filament Fabrication (FFF)
  • - Printing material: ABS
  • - Layer thickness (min): 0.1 mm Layer thickness (max): 0.4 mm
  • - Maximum build size (WxDxH): 150 x 200 x 200 mm
  • - Built-in display LCM
  • - USB port
  • - Black, Silver
Long product name XYZprinting da Vinci 2.0 Duo 3D printer Fused Filament Fabrication (FFF) :
The long product name of XYZprinting da Vinci 2.0 Duo 3D printer Fused Filament Fabrication (FFF). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4”x16” FSTN LCM, FFF Technology, USB 2.0, Dual Nozzle
More>>>
Short summary description XYZprinting da Vinci 2.0 Duo 3D printer Fused Filament Fabrication (FFF):
This short summary of the XYZprinting da Vinci 2.0 Duo 3D printer Fused Filament Fabrication (FFF) data-sheet is auto-generated and uses the product title and the first six key specs.

XYZprinting da Vinci 2.0 Duo, Fused Filament Fabrication (FFF), USB port, 250 W

Long summary description XYZprinting da Vinci 2.0 Duo 3D printer Fused Filament Fabrication (FFF):
This is an auto-generated long summary of XYZprinting da Vinci 2.0 Duo 3D printer Fused Filament Fabrication (FFF) based on the first three specs of the first five spec groups.

XYZprinting da Vinci 2.0 Duo. Printing material: ABS, Layer thickness (min): 0.1 mm, Layer thickness (max): 0.4 mm. Product colour: Black, Silver, Display technology: LCM, Model file formats supported: stl, xyz. Power consumption (typical): 250 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Mac operating systems supported: Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Minimum RAM: 2 GB. Width: 468 mm, Depth: 558 mm, Height: 510 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:18:43
Uk has collected 1 expert review for XYZprinting da Vinci 2.0 Duo 3D printer Fused Filament Fabrication (FFF) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
XYZprinting

XYZprinting da Vinci 1.0 3D printer Fused Filament Fabrication (FFF)
(show image)
DAVINCI1.0 da Vinci 1.0 0.00
(excl. VAT)
0 (incl. VAT)