location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XXODD 15.4" TFT/ DVDRW/ 160GB/ 1GB DDR2/ Intel Celeron 550 Intel® Celeron® M 39.1 cm (15.4") DDR2-SDRAM MiRage 3+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XXODD Check ‘XXODD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" TFT/ DVDRW/ 160GB/ 1GB DDR2/ Intel Celeron 550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XNI767S 550
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘XXODD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XXODD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points XXODD 15.4" TFT/ DVDRW/ 160GB/ 1GB DDR2/ Intel Celeron 550 Intel® Celeron® M 39.1 cm (15.4") DDR2-SDRAM MiRage 3+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 550 2 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 160 GB
  • - MiRage 3+
  • - Bluetooth 2.0+EDR
  • - 90 W
More>>>
Short summary description XXODD 15.4" TFT/ DVDRW/ 160GB/ 1GB DDR2/ Intel Celeron 550 Intel® Celeron® M 39.1 cm (15.4") DDR2-SDRAM MiRage 3+:
This short summary of the XXODD 15.4" TFT/ DVDRW/ 160GB/ 1GB DDR2/ Intel Celeron 550 Intel® Celeron® M 39.1 cm (15.4") DDR2-SDRAM MiRage 3+ data-sheet is auto-generated and uses the product title and the first six key specs.

XXODD 15.4" TFT/ DVDRW/ 160GB/ 1GB DDR2/ Intel Celeron 550, Intel® Celeron® M, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description XXODD 15.4" TFT/ DVDRW/ 160GB/ 1GB DDR2/ Intel Celeron 550 Intel® Celeron® M 39.1 cm (15.4") DDR2-SDRAM MiRage 3+:
This is an auto-generated long summary of XXODD 15.4" TFT/ DVDRW/ 160GB/ 1GB DDR2/ Intel Celeron 550 Intel® Celeron® M 39.1 cm (15.4") DDR2-SDRAM MiRage 3+ based on the first three specs of the first five spec groups.

XXODD 15.4" TFT/ DVDRW/ 160GB/ 1GB DDR2/ Intel Celeron 550. Processor family: Intel® Celeron® M, Processor model: 550, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: MiRage 3+. Weight: 2.5 kg