XSPC TX480 Radiatior

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3901
Info modified on:
10 Aug 2024, 10:39:07
Bullet Points XSPC TX480 Radiatior:
  • - Copper and Brass Core
  • - H90 Copper Tubes, Copper Fins, Brass End Tanks
  • - Matte White Paint Finish
  • - RoHS Compliant
  • - Dimensions: 125 x 20.5 x 518mm (WxDxH) +-0.5mm
  • - 16mm Core
  • - 22 FPI (fins per inch)
  • - 13 Tubes (13x1.5mm)
  • - Weight: ~792g
  • - Coolant Capacity: 153ml
  • - Ports: G1/4″
  • - Screws: 6-32 UNC
  • - Fans: 4x 120mm (8x with push/pull)
Long product name XSPC TX480 Radiatior:

Ultrathin Radiator, 6-32 UNC, G1/4", 22 FPI, 13 Tubes, 125 x 20.5 x 518 mm, White

Short summary description XSPC TX480 Radiatior:

XSPC TX480, Radiatior, Brass, Copper, Black, White, 0.153 L, 4 fan(s), 12 cm

Long summary description XSPC TX480 Radiatior:

XSPC TX480. Type: Radiatior, Material: Brass, Copper, Product colour: Black, White. Width: 125 mm, Depth: 20.5 mm, Height: 518 mm. Quantity per pack: 1 pc(s), Package type: Box

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.