location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XSPC 5060175588852 computer cooling system part/accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XSPC Check ‘XSPC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5060175588852
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5060175588852
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘XSPC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XSPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 15:38:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points XSPC 5060175588852 computer cooling system part/accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2x5x5mm RGB LED
  • - 30cm Wire
  • - Voltage 12V
  • - Power Consumption: 0.24W Max (0.02A)
Long product name XSPC 5060175588852 computer cooling system part/accessory :
The long product name of XSPC 5060175588852 computer cooling system part/accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single 2x5x5mm RGB LED 4pin Wire
More>>>
Short summary description XSPC 5060175588852 computer cooling system part/accessory:
This short summary of the XSPC 5060175588852 computer cooling system part/accessory data-sheet is auto-generated and uses the product title and the first six key specs.

XSPC 5060175588852, Black

Long summary description XSPC 5060175588852 computer cooling system part/accessory:
This is an auto-generated long summary of XSPC 5060175588852 computer cooling system part/accessory based on the first three specs of the first five spec groups.

XSPC 5060175588852. Product colour: Black