location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xoro HRS 8670 DVB-S2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xoro Check ‘Xoro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HRS 8670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT100501 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260001039591
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Xoro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xoro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2019 10:44:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Xoro HRS 8670 DVB-S2:
This short summary of the Xoro HRS 8670 DVB-S2 data-sheet is auto-generated and uses the product title and the first six key specs.

Xoro HRS 8670, DVB-S2, 950 - 2150 MHz, AVC, H.264, MPEG2, MPEG4, Black, 8PSK, QPSK, 1 tuner(s)

Long summary description Xoro HRS 8670 DVB-S2:
This is an auto-generated long summary of Xoro HRS 8670 DVB-S2 based on the first three specs of the first five spec groups.

Xoro HRS 8670. TV tuner type: DVB-S2, Tuning range: 950 - 2150 MHz. Video formats supported: AVC, H.264, MPEG2, MPEG4. Product colour: Black, Modulation: 8PSK, QPSK, Number of tuners: 1 tuner(s). Input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 8 W. Width: 168 mm, Depth: 118 mm, Height: 40 mm

Country Distributor
Deutschland 1 distributor(s)