More>>>
Short summary description xlyne 7432001 memory card 32 GB MicroSDHC Class 10:
This short summary of the xlyne 7432001 memory card 32 GB MicroSDHC Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.
xlyne 7432001, 32 GB, MicroSDHC, Class 10
Long summary description xlyne 7432001 memory card 32 GB MicroSDHC Class 10:
This is an auto-generated long summary of xlyne 7432001 memory card 32 GB MicroSDHC Class 10 based on the first three specs of the first five spec groups.
xlyne 7432001. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10