Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xilica XD 4080 Concert/Studio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xilica
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XD 4080
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD-4080
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885799100014
Category
Components added to music equipment e.g. preamp (preampllifier).
Supplementary Music Equipment
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXilica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1577
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years Parts and Labour
Long product name Xilica XD 4080 Concert/Studio :
The short editorial description of Xilica XD 4080 Concert/Studio

4x8 XLR, AES/EBU, LAN, USB, RS-232, 96kHz/40 Bit, 650ms
More>>>
Short summary description Xilica XD 4080 Concert/Studio:
This short summary of the Xilica XD 4080 Concert/Studio data-sheet is auto-generated and uses the product title and the first six key specs.

Xilica XD 4080, 90-240 V, 50 - 60 Hz, AC

Long summary description Xilica XD 4080 Concert/Studio:
This is an auto-generated long summary of Xilica XD 4080 Concert/Studio based on the first three specs of the first five spec groups.

Xilica XD 4080. AC input voltage: 90-240 V, AC input frequency: 50 - 60 Hz. Cables included: AC