location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xigmatek Asgard II Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xigmatek Check ‘Xigmatek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Asgard II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPC-T45UC-U02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712477312130
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Xigmatek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xigmatek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xigmatek Asgard II Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - Black
Warranty:
Long product name Xigmatek Asgard II Midi Tower Black :
The long product name of Xigmatek Asgard II Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Asgard II ATX Midi
More>>>
Short summary description Xigmatek Asgard II Midi Tower Black:
This short summary of the Xigmatek Asgard II Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xigmatek Asgard II, Midi Tower, PC, Black, ATX, 185 mm, 475 mm

Long summary description Xigmatek Asgard II Midi Tower Black:
This is an auto-generated long summary of Xigmatek Asgard II Midi Tower Black based on the first three specs of the first five spec groups.

Xigmatek Asgard II. Form factor: Midi Tower, Type: PC, Product colour: Black. Width: 185 mm, Depth: 475 mm, Height: 408 mm. Internal drive bays: 3.5“ x 5, External drive bays: 3.5” x 1, 5.25” x 4

Source Testseek summary Average rating
Reviews
Updated:
2013-06-19 05:46:39
Uk has collected 3 expert reviews for Xigmatek Asgard II Midi Tower Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Country Distributor
Deutschland 1 distributor(s)